Hubbell Wiring Device-Kellems Standard Wall Plate SP732-GRY

Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; GRAY COLOR; (1) TELEPHONE/CABLE OUTLET CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; MOUNTING TYPE STRAP MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL A
Datasheet
Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; GRAY COLOR; (1) TELEPHONE/CABLE OUTLET CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; MOUNTING TYPE STRAP MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SP732-GRY - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SP732-GRY
Standard Wall Plate SP732-GRY
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; GRAY COLOR; (1) TELEPHONE/CABLE OUTLET CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; MOUNTING TYPE STRAP MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL A

0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; GRAY COLOR; (1) TELEPHONE/CABLE OUTLET CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; MOUNTING TYPE STRAP MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL A

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number SP732-GRY
Product Name Standard Wall Plate
Type Cable TV Wall Plate; Phone Jack Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 9194038 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Wall Jacks - 41038-IDB - Leviton Manufacturing
Leviton Manufacturing
Specs
Type Phone Jack Wall Plate
Opening / Devices One
View Details
Standard Wall Plate - SP182-W - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Three
Material Plastic
View Details