Mulberry Metal Products, Inc.Standard Wall Plate20687
Description
"
GFCI SURGE TYPE
STEEL MATERIAL
WRINKLED FINISH
BROWN COLOR
1-BLOCK DUPLEX RECEPTACLE, 1-TOGGLE SWITCH CONFIGURATION
2 GANG(S)
STANDARD DESIGNATED SIZE
"
Mulberry Metal Products, Inc.
Done
Datasheet
Description
"
GFCI SURGE TYPE
STEEL MATERIAL
WRINKLED FINISH
BROWN COLOR
1-BLOCK DUPLEX RECEPTACLE, 1-TOGGLE SWITCH CONFIGURATION
2 GANG(S)
STANDARD DESIGNATED SIZE
"
"
GFCI SURGE TYPE
STEEL MATERIAL
WRINKLED FINISH
BROWN COLOR
1-BLOCK DUPLEX RECEPTACLE, 1-TOGGLE SWITCH CONFIGURATION
2 GANG(S)
STANDARD DESIGNATED SIZE
"