Hubbell Wiring Device-Kellems Standard Wall Plate SP266

Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; BROWN COLOR; (6) DECORATOR CONFIGURATION; 6 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 11.812 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDEN
Datasheet
Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; BROWN COLOR; (6) DECORATOR CONFIGURATION; 6 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 11.812 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDEN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SP266 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SP266
Standard Wall Plate SP266
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; BROWN COLOR; (6) DECORATOR CONFIGURATION; 6 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 11.812 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDEN

0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; BROWN COLOR; (6) DECORATOR CONFIGURATION; 6 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 11.812 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDEN

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number SP266
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 9194056 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Combination Wallplates - 80605-T - Leviton Manufacturing
Specs
Type Toggle Switch Plate; Decora/GFCI
Opening / Devices Two
Material Thermoset
View Details
Standard Wall Plate - SP326 - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Type Despard Switch Plate; Toggle Switch Plate
Opening / Devices Four
Material Plastic
View Details