Hubbell Wiring Device-Kellems Temporary Power Box, 7 Outlet, 60A, 208V; No. Of Outlets Hubbell Wiring Devices SCTL0

Description
TEMPORARY POWER BOX, 7 OUTLET, 60A, 208V; No. of Outlets:7Outlets; Outlet Type:NEMA L5-20R; Current Rating:60A; Supply Voltage VAC:208V; Plug Type:-; Cable Length:-; Product Range:Spider II Series
Description
TEMPORARY POWER BOX, 7 OUTLET, 60A, 208V; No. of Outlets:7Outlets; Outlet Type:NEMA L5-20R; Current Rating:60A; Supply Voltage VAC:208V; Plug Type:-; Cable Length:-; Product Range:Spider II Series

Suppliers

Company
Product
Description
Supplier Links
Temporary Power Box, 7 Outlet, 60A, 208V; No. Of Outlets Hubbell Wiring Devices - 89H1107 - Newark, An Avnet Company
Chicago, IL, United States
Temporary Power Box, 7 Outlet, 60A, 208V; No. Of Outlets Hubbell Wiring Devices
89H1107
Temporary Power Box, 7 Outlet, 60A, 208V; No. Of Outlets Hubbell Wiring Devices 89H1107
TEMPORARY POWER BOX, 7 OUTLET, 60A, 208V; No. of Outlets:7Outlets; Outlet Type:NEMA L5-20R; Current Rating:60A; Supply Voltage VAC:208V; Plug Type:-; Cable Length:-; Product Range:Spider II Series

TEMPORARY POWER BOX, 7 OUTLET, 60A, 208V; No. of Outlets:7Outlets; Outlet Type:NEMA L5-20R; Current Rating:60A; Supply Voltage VAC:208V; Plug Type:-; Cable Length:-; Product Range:Spider II Series

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 89H1107
Product Name Temporary Power Box, 7 Outlet, 60A, 208V; No. Of Outlets Hubbell Wiring Devices
Number of Outlets 7
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 2963486 - RS Components, Ltd.
Specs
Number of Outlets 1
Outlets Type g - british
View Details
4-Position Accessory Power Strip w/Connector locks - 852J2D11 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 4
Current 10.0 amps
View Details
PDUs and Outlet Strips - 1583H6B1S - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 6
Current 15.0 amps
View Details
Outlet Strip - PNS6 - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Voltage 115V
Number of Outlets 6
Current 15.0 amps
View Details