"
LAY IN TYPE
16 GAUGE STEEL MATERIAL
ANSI 61 GRAY POLYESTER POWDER OVER PHOSPHATIZED SURFACE (INSIDE, OUTSIDE) FINISH
60 INCH
60 LENGTH IN INCH
2.5 INCH
2.5 WIDTH IN INCH
2.5 INCH
2.5 HEIGHT IN INCH
5 LENGTH IN FT
UL 870, CSA APPROVAL
NEMA 1 ENCLOSURE
SCREW COVER TYPE
(1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT(S)
HEIGHT IN INCH - UOM IN
LENGTH IN FT - UOM FT
LENGTH IN INCH - UOM IN
WIDTH IN INCH - UOM IN
"
Wiegmann
Done
Datasheet
Description
"
LAY IN TYPE
16 GAUGE STEEL MATERIAL
ANSI 61 GRAY POLYESTER POWDER OVER PHOSPHATIZED SURFACE (INSIDE, OUTSIDE) FINISH
60 INCH
60 LENGTH IN INCH
2.5 INCH
2.5 WIDTH IN INCH
2.5 INCH
2.5 HEIGHT IN INCH
5 LENGTH IN FT
UL 870, CSA APPROVAL
NEMA 1 ENCLOSURE
SCREW COVER TYPE
(1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT(S)
HEIGHT IN INCH - UOM IN
LENGTH IN FT - UOM FT
LENGTH IN INCH - UOM IN
WIDTH IN INCH - UOM IN
"
"
LAY IN TYPE
16 GAUGE STEEL MATERIAL
ANSI 61 GRAY POLYESTER POWDER OVER PHOSPHATIZED SURFACE (INSIDE, OUTSIDE) FINISH
60 INCH
60 LENGTH IN INCH
2.5 INCH
2.5 WIDTH IN INCH
2.5 INCH
2.5 HEIGHT IN INCH
5 LENGTH IN FT
UL 870, CSA APPROVAL
NEMA 1 ENCLOSURE
SCREW COVER TYPE
(1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT(S)
HEIGHT IN INCH - UOM IN
LENGTH IN FT - UOM FT
LENGTH IN INCH - UOM IN
WIDTH IN INCH - UOM IN
"