Wiegmann Wireway Elbow LJWL904C

Description
" OUTSIDE OPENING TYPE 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH 4 INCH 4 INCH UL 870, CSA APPROVAL NEMA 12 ENCLOSURE HINGED, QUICK RELEASE CLAMP COVER TYPE 90 DEGREE BEND ANGLE LAY-IN WIREWAY TYPE USED ON LJW SERIES WIREWAY LJW MODEL "
Datasheet
Description
" OUTSIDE OPENING TYPE 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH 4 INCH 4 INCH UL 870, CSA APPROVAL NEMA 12 ENCLOSURE HINGED, QUICK RELEASE CLAMP COVER TYPE 90 DEGREE BEND ANGLE LAY-IN WIREWAY TYPE USED ON LJW SERIES WIREWAY LJW MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireway Elbow - LJWL904C - Wiegmann
Freeburg, IL, USA
Wireway Elbow
LJWL904C
Wireway Elbow LJWL904C
" OUTSIDE OPENING TYPE 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH 4 INCH 4 INCH UL 870, CSA APPROVAL NEMA 12 ENCLOSURE HINGED, QUICK RELEASE CLAMP COVER TYPE 90 DEGREE BEND ANGLE LAY-IN WIREWAY TYPE USED ON LJW SERIES WIREWAY LJW MODEL "

"

  • OUTSIDE OPENING TYPE
  • 14 GAUGE STEEL MATERIAL
  • ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • 4 INCH
  • 4 INCH
  • UL 870, CSA APPROVAL
  • NEMA 12 ENCLOSURE
  • HINGED, QUICK RELEASE CLAMP COVER TYPE
  • 90 DEGREE BEND ANGLE
  • LAY-IN WIREWAY TYPE
  • USED ON LJW SERIES WIREWAY
  • LJW MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Wireways
Product Number LJWL904C
Product Name Wireway Elbow
Style Lay-In Wireway; Wiring Trough
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1487E120 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 8"x8"
Material Steel
Straight Section Length 12"; Other Length; (120 in)
View Details
Wireway Straight Section - JW61 - Wiegmann
Specs
Material Steel
Straight Section Length 12"
Cover Style Screw-on; Hinged
View Details
Raceway Access 5000 Series -  - Legrand
Specs
Style Lay-In Wireway
Material PVC
Cover Style Snap-on
View Details