Hubbell Incorporated Decorator AC Switch RSD415W

Description
STANDARD ROCKER TYPE THERMOPLASTIC MATERIAL 1.72 INCH W X 1.67 INCH D X 4.27 INCH H SIZE WHITE COLOR FOUR WAY OPERATION TYPE UL, CSA APPROVAL RESIDENTIAL APPLICATION 120 TO 277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING BACK, SIDE, PUSH WIRING
Datasheet
Description
STANDARD ROCKER TYPE THERMOPLASTIC MATERIAL 1.72 INCH W X 1.67 INCH D X 4.27 INCH H SIZE WHITE COLOR FOUR WAY OPERATION TYPE UL, CSA APPROVAL RESIDENTIAL APPLICATION 120 TO 277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING BACK, SIDE, PUSH WIRING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Decorator AC Switch - RSD415W - Hubbell Incorporated
Orange, CT, USA
Decorator AC Switch
RSD415W
Decorator AC Switch RSD415W
STANDARD ROCKER TYPE THERMOPLASTIC MATERIAL 1.72 INCH W X 1.67 INCH D X 4.27 INCH H SIZE WHITE COLOR FOUR WAY OPERATION TYPE UL, CSA APPROVAL RESIDENTIAL APPLICATION 120 TO 277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING BACK, SIDE, PUSH WIRING
  • STANDARD ROCKER TYPE
  • THERMOPLASTIC MATERIAL
  • 1.72 INCH W X 1.67 INCH D X 4.27 INCH H SIZE
  • WHITE COLOR
  • FOUR WAY OPERATION TYPE
  • UL, CSA APPROVAL
  • RESIDENTIAL APPLICATION
  • 120 TO 277 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • BACK, SIDE, PUSH WIRING
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lighting Controls
Product Number RSD415W
Product Name Decorator AC Switch
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Smart Rotary Dimmer Switch - DRS10 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; LED Lamps
Voltage 120V AC 60Hz
View Details
Specialty Product Technologies
Specs
Application Commercial; Industrial; Residential
Controller Type Rotary Dimmer
Lamp Type Incandescent Lamps
View Details
Decorator AC Switch - 9903AL - Hubbell Incorporated
Hubbell Incorporated
Specs
Application Industrial
Controller Type Manual On/Off
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details