Specialty Product Technologies LUXTROL® Incandescent Light Controls

Description
LUXTROL® Incandescent Light Controls are extensively used for incandescent lighting in residential, theatrical, institutional, commercial and industrial installations. All dimmers are continuously adjustable transformers that regulate light intensity by controlling the voltage applied to the lamps. Moving the dimmer control knob or actuating the drive motor moves a brush-contact over a bared portion of the transformer winding producing any desired lighting intensity from complete darkness to full brightness. Smooth Performance With No Flicker The movable brush is always in contact with at least two turns of the winding with uniform contact pressure over the entire dimming range. No Audio or Video Interference Because the output of a variable transformer is a faithful and distortion-free image of the input waveform, the dimmer will not cause audio or video interference. Flexible Capacity Any number of lamps up to the rated capacity of the dimmer can be controlled. If one lamp burns out or is removed from the circuit, the others do not change in brilliance and can be dimmed to blackout. LUXTROL Light Controls in the WBD Series are continuously adjustable transformer dimmers. All are rated for use on 120 V, single phase AC service and are intended for incandescent lighting circuits only. Types WBD450 and WBD800 are rated for 50/60 Hz; Type WBD1800 for 60 Hz only. No annoying lamp filament hum nor radio/television interference is created. WBD Series dimmers control any number of incandescent lamps up to full rated capacity. All LUXTROL Light Controls in the WBD Series incorporate thermal overload protectors which automatically cycle the lights off and on when the maximum load of the unit is exceeded. This cycling action protects the dimmer from damage, and continues until the overload condition is corrected. A built-in input switch turns off the power to the dimmer when the knob is turned fully counterclockwise. LUXTROL Light Controls are engineered to assure proper operation with little or no maintenance if installation instructions are followed correctly. Read more on http://www.specialty producttechnologies. com/superior-electri c/product-types/ligh ting-controls/luxtro l-incandescent-light -control-equipment
Description
LUXTROL® Incandescent Light Controls are extensively used for incandescent lighting in residential, theatrical, institutional, commercial and industrial installations. All dimmers are continuously adjustable transformers that regulate light intensity by controlling the voltage applied to the lamps. Moving the dimmer control knob or actuating the drive motor moves a brush-contact over a bared portion of the transformer winding producing any desired lighting intensity from complete darkness to full brightness. Smooth Performance With No Flicker The movable brush is always in contact with at least two turns of the winding with uniform contact pressure over the entire dimming range. No Audio or Video Interference Because the output of a variable transformer is a faithful and distortion-free image of the input waveform, the dimmer will not cause audio or video interference. Flexible Capacity Any number of lamps up to the rated capacity of the dimmer can be controlled. If one lamp burns out or is removed from the circuit, the others do not change in brilliance and can be dimmed to blackout. LUXTROL Light Controls in the WBD Series are continuously adjustable transformer dimmers. All are rated for use on 120 V, single phase AC service and are intended for incandescent lighting circuits only. Types WBD450 and WBD800 are rated for 50/60 Hz; Type WBD1800 for 60 Hz only. No annoying lamp filament hum nor radio/television interference is created. WBD Series dimmers control any number of incandescent lamps up to full rated capacity. All LUXTROL Light Controls in the WBD Series incorporate thermal overload protectors which automatically cycle the lights off and on when the maximum load of the unit is exceeded. This cycling action protects the dimmer from damage, and continues until the overload condition is corrected. A built-in input switch turns off the power to the dimmer when the knob is turned fully counterclockwise. LUXTROL Light Controls are engineered to assure proper operation with little or no maintenance if installation instructions are followed correctly. Read more on http://www.specialty producttechnologies. com/superior-electri c/product-types/ligh ting-controls/luxtro l-incandescent-light -control-equipment

Suppliers

Company
Product
Description
Supplier Links
Elizabethtown, NC, USA
LUXTROL® Incandescent Light Controls
LUXTROL® Incandescent Light Controls
LUXTROL® Incandescent Light Controls are extensively used for incandescent lighting in residential, theatrical, institutional, commercial and industrial installations. All dimmers are continuously adjustable transformers that regulate light intensity by controlling the voltage applied to the lamps. Moving the dimmer control knob or actuating the drive motor moves a brush-contact over a bared portion of the transformer winding producing any desired lighting intensity from complete darkness to full brightness. Smooth Performance With No Flicker The movable brush is always in contact with at least two turns of the winding with uniform contact pressure over the entire dimming range. No Audio or Video Interference Because the output of a variable transformer is a faithful and distortion-free image of the input waveform, the dimmer will not cause audio or video interference. Flexible Capacity Any number of lamps up to the rated capacity of the dimmer can be controlled. If one lamp burns out or is removed from the circuit, the others do not change in brilliance and can be dimmed to blackout. LUXTROL Light Controls in the WBD Series are continuously adjustable transformer dimmers. All are rated for use on 120 V, single phase AC service and are intended for incandescent lighting circuits only. Types WBD450 and WBD800 are rated for 50/60 Hz; Type WBD1800 for 60 Hz only. No annoying lamp filament hum nor radio/television interference is created. WBD Series dimmers control any number of incandescent lamps up to full rated capacity. All LUXTROL Light Controls in the WBD Series incorporate thermal overload protectors which automatically cycle the lights off and on when the maximum load of the unit is exceeded. This cycling action protects the dimmer from damage, and continues until the overload condition is corrected. A built-in input switch turns off the power to the dimmer when the knob is turned fully counterclockwise. LUXTROL Light Controls are engineered to assure proper operation with little or no maintenance if installation instructions are followed correctly. Read more on http://www.specialty producttechnologies. com/superior-electri c/product-types/ligh ting-controls/luxtro l-incandescent-light -control-equipment

LUXTROL® Incandescent Light Controls are extensively used for incandescent lighting in residential, theatrical, institutional, commercial and industrial installations. All dimmers are continuously adjustable transformers that regulate light intensity by controlling the voltage applied to the lamps. Moving the dimmer control knob or actuating the drive motor moves a brush-contact over a bared portion of the transformer winding producing any desired lighting intensity from complete darkness to full brightness.

Smooth Performance With No Flicker

The movable brush is always in contact with at least two turns of the winding with uniform contact pressure over the entire dimming range.

No Audio or Video Interference

Because the output of a variable transformer is a faithful and distortion-free image of the input waveform, the dimmer will not cause audio or video interference.

Flexible Capacity

Any number of lamps up to the rated capacity of the dimmer can be controlled. If one lamp burns out or is removed from the circuit, the others do not change in brilliance and can be dimmed to blackout. LUXTROL Light Controls in the WBD Series are continuously adjustable transformer dimmers. All are rated for use on 120 V, single phase AC service and are intended for incandescent lighting circuits only. Types WBD450 and WBD800 are rated for 50/60 Hz; Type WBD1800 for 60 Hz only. No annoying lamp filament hum nor radio/television interference is created. WBD Series dimmers control any number of incandescent lamps up to full rated capacity. All LUXTROL Light Controls in the WBD Series incorporate thermal overload protectors which automatically cycle the lights off and on when the maximum load of the unit is exceeded. This cycling action protects the dimmer from damage, and continues until the overload condition is corrected. A built-in input switch turns off the power to the dimmer when the knob is turned fully counterclockwise. LUXTROL Light Controls are engineered to assure proper operation with little or no maintenance if installation instructions are followed correctly.
Read more on http://www.specialtyproducttechnologies.com/superior-electric/product-types/lighting-controls/luxtrol-incandescent-light-control-equipment

Supplier's Site

Technical Specifications

  Specialty Product Technologies
Product Category Lighting Controls
Product Name LUXTROL® Incandescent Light Controls
Application Commercial; Industrial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Smart Rotary Dimmer Switch - DRS10 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; LED Lamps
Voltage 120V AC 60Hz
View Details
Lighting Controllers - 707231 - RS Components, Ltd.
Specs
Controller Type LED Controller
View Details
 - Light Dimmer - Vista Manufacturing, Inc.
Vista Manufacturing, Inc.
Specs
Controller Type Slide Dimmer
Mounting Wall/Ceiling
View Details
Decorator Slide Dimmer - 95181W - Legrand
Specs
Application Interior; Residential
Controller Type Manual On/Off; Slide Dimmer
Number of lamps 1
View Details