Hubbell Incorporated Decorator AC Switch 9903AL

Description
STANDARD ROCKER TYPE BROWN COLOR THREE WAY OPERATION TYPE UL 20, CSA, NOM APPROVAL INDUSTRIAL APPLICATION 120 TO 277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING BACK, SIDE WIRING 0 WALL PLATE INCLUDED BRYANT[R] BRAND
Datasheet
Description
STANDARD ROCKER TYPE BROWN COLOR THREE WAY OPERATION TYPE UL 20, CSA, NOM APPROVAL INDUSTRIAL APPLICATION 120 TO 277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING BACK, SIDE WIRING 0 WALL PLATE INCLUDED BRYANT[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Decorator AC Switch - 9903AL - Hubbell Incorporated
Orange, CT, USA
Decorator AC Switch
9903AL
Decorator AC Switch 9903AL
STANDARD ROCKER TYPE BROWN COLOR THREE WAY OPERATION TYPE UL 20, CSA, NOM APPROVAL INDUSTRIAL APPLICATION 120 TO 277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING BACK, SIDE WIRING 0 WALL PLATE INCLUDED BRYANT[R] BRAND
  • STANDARD ROCKER TYPE
  • BROWN COLOR
  • THREE WAY OPERATION TYPE
  • UL 20, CSA, NOM APPROVAL
  • INDUSTRIAL APPLICATION
  • 120 TO 277 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • BACK, SIDE WIRING
  • 0 WALL PLATE INCLUDED
  • BRYANT[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lighting Controls
Product Number 9903AL
Product Name Decorator AC Switch
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Smart Dimmer Switch Single Pole - DTR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Voltage 125V
Communication Protocol Wi-Fi 2.4GHz
View Details
Lighting Controllers - 707227 - RS Components, Ltd.
Specs
Controller Type Control Unit
View Details
Standard AC Switch - 4801BI - Hubbell Incorporated
Hubbell Incorporated
Specs
Application Industrial
Controller Type Manual On/Off
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details