Hubbell Incorporated Decorator AC Switch RSD415BK

Description
STANDARD ROCKER TYPE THERMOPLASTIC MATERIAL 1.72 INCH W X 1.67 INCH D X 4.27 INCH H SIZE BLACK COLOR FOUR WAY OPERATION TYPE UL, CSA APPROVAL RESIDENTIAL APPLICATION 120 TO 277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING BACK, SIDE, PUSH WIRING HOMESELECT[TM] BRAND TEMPERATURE RATING -20 TO 60 DEG C RSD415 MODEL
Datasheet
Description
STANDARD ROCKER TYPE THERMOPLASTIC MATERIAL 1.72 INCH W X 1.67 INCH D X 4.27 INCH H SIZE BLACK COLOR FOUR WAY OPERATION TYPE UL, CSA APPROVAL RESIDENTIAL APPLICATION 120 TO 277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING BACK, SIDE, PUSH WIRING HOMESELECT[TM] BRAND TEMPERATURE RATING -20 TO 60 DEG C RSD415 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Decorator AC Switch - RSD415BK - Hubbell Incorporated
Orange, CT, USA
Decorator AC Switch
RSD415BK
Decorator AC Switch RSD415BK
STANDARD ROCKER TYPE THERMOPLASTIC MATERIAL 1.72 INCH W X 1.67 INCH D X 4.27 INCH H SIZE BLACK COLOR FOUR WAY OPERATION TYPE UL, CSA APPROVAL RESIDENTIAL APPLICATION 120 TO 277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING BACK, SIDE, PUSH WIRING HOMESELECT[TM] BRAND TEMPERATURE RATING -20 TO 60 DEG C RSD415 MODEL
  • STANDARD ROCKER TYPE
  • THERMOPLASTIC MATERIAL
  • 1.72 INCH W X 1.67 INCH D X 4.27 INCH H SIZE
  • BLACK COLOR
  • FOUR WAY OPERATION TYPE
  • UL, CSA APPROVAL
  • RESIDENTIAL APPLICATION
  • 120 TO 277 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • BACK, SIDE, PUSH WIRING
  • HOMESELECT[TM] BRAND
  • TEMPERATURE RATING -20 TO 60 DEG C
  • RSD415 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lighting Controls
Product Number RSD415BK
Product Name Decorator AC Switch
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Smart Touch Panel Dimmer Switch Single-Pole - DPR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Lighting Controllers - 1288802 - RS Components, Ltd.
Specs
Controller Type Manual On/Off; Switch
View Details
Specialty Product Technologies
Specs
Application Commercial; Industrial; Residential
Controller Type Rotary Dimmer
Lamp Type Incandescent Lamps
View Details
Decorator AC Switch - RSD215GY - Hubbell Incorporated
Specs
Controller Type Manual On/Off
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details