Hubbell Incorporated Decorator AC Switch RSD215GY

Description
STANDARD ROCKER TYPE GRAY COLOR DOUBLE POLE OPERATION TYPE UL, CSA APPROVAL 120 TO 277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING SIDE, BACK WIRING 0 WALL PLATE INCLUDED HOMESELECT[T], HUBBELL[R] BRAND ULTRASONICALLY WELDED COVER AND BASE
Datasheet
Description
STANDARD ROCKER TYPE GRAY COLOR DOUBLE POLE OPERATION TYPE UL, CSA APPROVAL 120 TO 277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING SIDE, BACK WIRING 0 WALL PLATE INCLUDED HOMESELECT[T], HUBBELL[R] BRAND ULTRASONICALLY WELDED COVER AND BASE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Decorator AC Switch - RSD215GY - Hubbell Incorporated
Orange, CT, USA
Decorator AC Switch
RSD215GY
Decorator AC Switch RSD215GY
STANDARD ROCKER TYPE GRAY COLOR DOUBLE POLE OPERATION TYPE UL, CSA APPROVAL 120 TO 277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING SIDE, BACK WIRING 0 WALL PLATE INCLUDED HOMESELECT[T], HUBBELL[R] BRAND ULTRASONICALLY WELDED COVER AND BASE
  • STANDARD ROCKER TYPE
  • GRAY COLOR
  • DOUBLE POLE OPERATION TYPE
  • UL, CSA APPROVAL
  • 120 TO 277 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • SIDE, BACK WIRING
  • 0 WALL PLATE INCLUDED
  • HOMESELECT[T], HUBBELL[R] BRAND
  • ULTRASONICALLY WELDED COVER AND BASE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lighting Controls
Product Number RSD215GY
Product Name Decorator AC Switch
Controller Type Manual On/Off
Unlock Full Specs
to access all available technical data

Similar Products

EDM23 Push Button Dimmer - EDM23 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Dimmer Switches - 2494431 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Wall/Ceiling
View Details
Standard AC Switch - 4801L - Hubbell Incorporated
Hubbell Incorporated
Specs
Application Industrial
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details