RSCG060672 -- WIRING GUTTER/TROUGH
Wiegmann
Wiring Gutter/Trough
RSCG060672
Description
"
16 GAUGE CARBON STEEL MATERIAL
ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH
72.13 INCH
6.06 INCH
6.06 INCH
UL 870, CSA APPROVAL
NEMA 1/3R ENCLOSURE
SCREW, SLIP-ON COVER TYPE
WIRING TROUGH
(4) (1/2 INCH-3/4 INCH) CONCENTRIC BOTTOM, (4) (3/4 INCH-1 INCH) CONCENTRIC BOTTOM, (2) 1 INCH SOLID BOTTOM, (2) 1-1/4 INCH SOLID BOTTOM KNOCKOUT(S)
APPLICATION INDOOR/OUTDOOR
ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SLEET, SNOW
SERIES RSCG MODEL
"
Description
"
16 GAUGE CARBON STEEL MATERIAL
ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH
72.13 INCH
6.06 INCH
6.06 INCH
UL 870, CSA APPROVAL
NEMA 1/3R ENCLOSURE
SCREW, SLIP-ON COVER TYPE
WIRING TROUGH
(4) (1/2 INCH-3/4 INCH) CONCENTRIC BOTTOM, (4) (3/4 INCH-1 INCH) CONCENTRIC BOTTOM, (2) 1 INCH SOLID BOTTOM, (2) 1-1/4 INCH SOLID BOTTOM KNOCKOUT(S)
APPLICATION INDOOR/OUTDOOR
ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SLEET, SNOW
SERIES RSCG MODEL
"
Datasheet
Suppliers
"
16 GAUGE CARBON STEEL MATERIAL
ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH
72.13 INCH
6.06 INCH
6.06 INCH
UL 870, CSA APPROVAL
NEMA 1/3R ENCLOSURE
SCREW, SLIP-ON COVER TYPE
WIRING TROUGH
(4) (1/2 INCH-3/4 INCH) CONCENTRIC BOTTOM, (4) (3/4 INCH-1 INCH) CONCENTRIC BOTTOM, (2) 1 INCH SOLID BOTTOM, (2) 1-1/4 INCH SOLID BOTTOM KNOCKOUT(S)
APPLICATION INDOOR/OUTDOOR
ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SLEET, SNOW
SERIES RSCG MODEL
"
"
- 16 GAUGE CARBON STEEL MATERIAL
- ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH
- 72.13 INCH
- 6.06 INCH
- 6.06 INCH
- UL 870, CSA APPROVAL
- NEMA 1/3R ENCLOSURE
- SCREW, SLIP-ON COVER TYPE
- WIRING TROUGH
- (4) (1/2 INCH-3/4 INCH) CONCENTRIC BOTTOM, (4) (3/4 INCH-1 INCH) CONCENTRIC BOTTOM, (2) 1 INCH SOLID BOTTOM, (2) 1-1/4 INCH SOLID BOTTOM KNOCKOUT(S)
- APPLICATION INDOOR/OUTDOOR
- ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SLEET, SNOW
- SERIES RSCG MODEL
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wireways |
|
Product Number
|
RSCG060672 |
|
Product Name
|
Wiring Gutter/Trough |
|
Style
|
Wiring Trough
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Style
Wiring Trough
Material
Steel; Stainless Steel
Straight Section Length
18"; Other Length; (18 in)
View Details
Style
Wiring Trough
Material
Steel
Straight Section Length
60"
View Details
Style
Lay-In Wireway
Material
Steel
Cover Style
Snap-on
View Details