Hubbell Incorporated STANDARD AC SWITCH RS115W

Description
TOGGLE TYPE THERMOSET (BODY), NYLON (TOGGLE) MATERIAL 1.3 INCH W X 0.88 INCH D X 4.19 INCH H SIZE WHITE COLOR SINGLE POLE OPERATION TYPE UL, CSA APPROVAL HOME LIGHTING, APPLIANCE APPLICATION 120 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING PUSH, SIDE WIRING
Datasheet
Description
TOGGLE TYPE THERMOSET (BODY), NYLON (TOGGLE) MATERIAL 1.3 INCH W X 0.88 INCH D X 4.19 INCH H SIZE WHITE COLOR SINGLE POLE OPERATION TYPE UL, CSA APPROVAL HOME LIGHTING, APPLIANCE APPLICATION 120 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING PUSH, SIDE WIRING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
STANDARD AC SWITCH - RS115W - Hubbell Incorporated
Orange, CT, USA
STANDARD AC SWITCH
RS115W
STANDARD AC SWITCH RS115W
TOGGLE TYPE THERMOSET (BODY), NYLON (TOGGLE) MATERIAL 1.3 INCH W X 0.88 INCH D X 4.19 INCH H SIZE WHITE COLOR SINGLE POLE OPERATION TYPE UL, CSA APPROVAL HOME LIGHTING, APPLIANCE APPLICATION 120 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING PUSH, SIDE WIRING
  • TOGGLE TYPE
  • THERMOSET (BODY), NYLON (TOGGLE) MATERIAL
  • 1.3 INCH W X 0.88 INCH D X 4.19 INCH H SIZE
  • WHITE COLOR
  • SINGLE POLE OPERATION TYPE
  • UL, CSA APPROVAL
  • HOME LIGHTING, APPLIANCE APPLICATION
  • 120 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • PUSH, SIDE WIRING
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lighting Controls
Product Number RS115W
Product Name STANDARD AC SWITCH
Application Interior
Unlock Full Specs
to access all available technical data

Similar Products

Smart Dimmer Switch Single Pole - DTR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Voltage 125V
Communication Protocol Wi-Fi 2.4GHz
View Details
Lighting Controllers - 707229 - RS Components, Ltd.
Specs
Controller Type Dimming Controller
View Details
Specialty Product Technologies
Specs
Application Commercial; Industrial; Residential
Controller Type Rotary Dimmer
Lamp Type Incandescent Lamps
View Details
Combination Switch/Receptacle - RCD108AL - Hubbell Incorporated
Specs
Controller Type Manual On/Off
View Details