Hubbell Incorporated Combination Switch/Receptacle RCD108AL

Description
DECORATOR TYPE ALMOND COLOR UL, CSA APPROVAL 120 V 15 AMPERE SINGLE POLE ROCKER SWITCH TYPE SIDE WIRING NO WALL PLATE INCLUDED NEMA 5-15R 125 V 15 AMPERE 2-POLE 3-WIRE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE HOMESELECT[TM] BRAND OPERATING TEMPERATURE -20 TO 60 DEG C RCD108 MODEL
Datasheet
Description
DECORATOR TYPE ALMOND COLOR UL, CSA APPROVAL 120 V 15 AMPERE SINGLE POLE ROCKER SWITCH TYPE SIDE WIRING NO WALL PLATE INCLUDED NEMA 5-15R 125 V 15 AMPERE 2-POLE 3-WIRE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE HOMESELECT[TM] BRAND OPERATING TEMPERATURE -20 TO 60 DEG C RCD108 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Switch/Receptacle - RCD108AL - Hubbell Incorporated
Orange, CT, USA
Combination Switch/Receptacle
RCD108AL
Combination Switch/Receptacle RCD108AL
DECORATOR TYPE ALMOND COLOR UL, CSA APPROVAL 120 V 15 AMPERE SINGLE POLE ROCKER SWITCH TYPE SIDE WIRING NO WALL PLATE INCLUDED NEMA 5-15R 125 V 15 AMPERE 2-POLE 3-WIRE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE HOMESELECT[TM] BRAND OPERATING TEMPERATURE -20 TO 60 DEG C RCD108 MODEL
  • DECORATOR TYPE
  • ALMOND COLOR
  • UL, CSA APPROVAL
  • 120 V 15 AMPERE SINGLE POLE ROCKER SWITCH TYPE
  • SIDE WIRING
  • NO WALL PLATE INCLUDED
  • NEMA 5-15R 125 V 15 AMPERE 2-POLE 3-WIRE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE
  • HOMESELECT[TM] BRAND
  • OPERATING TEMPERATURE -20 TO 60 DEG C
  • RCD108 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lighting Controls
Product Number RCD108AL
Product Name Combination Switch/Receptacle
Controller Type Manual On/Off
Unlock Full Specs
to access all available technical data

Similar Products

Smart Rotary Dimmer Switch - DRS10 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; LED Lamps
Voltage 120V AC 60Hz
View Details
Dimmer Switches - 2703437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Wall/Ceiling
View Details
Dimmer Switch - RAY600PW - Hubbell Incorporated
Hubbell Incorporated
Specs
Controller Type Slide Dimmer
Voltage 115/120V
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details