Hubbell Incorporated Incandescent Lampholder with Outlet RL8822

Description
LAMP HOLDER WITH RECEPTACLE TYPE UL (CANADA AND US) APPROVAL 125/250 V VOLTAGE RATING SCREW-IN MOUNTING 660 W WATTAGE PORCELAIN HOUSING MATERIAL PULL CHAIN OPERATOR TYPE NEMA 5-15R OUTLET TYPE 1 OUTLET(S) MEDIUM LAMP BASE WHITE HOUSING COLOR INCLUDES RECEPTACLE, 2 TERMINAL SCREW CONFIGURATION 5-15R CURRENT RATING 15 AMPERE
Datasheet
Description
LAMP HOLDER WITH RECEPTACLE TYPE UL (CANADA AND US) APPROVAL 125/250 V VOLTAGE RATING SCREW-IN MOUNTING 660 W WATTAGE PORCELAIN HOUSING MATERIAL PULL CHAIN OPERATOR TYPE NEMA 5-15R OUTLET TYPE 1 OUTLET(S) MEDIUM LAMP BASE WHITE HOUSING COLOR INCLUDES RECEPTACLE, 2 TERMINAL SCREW CONFIGURATION 5-15R CURRENT RATING 15 AMPERE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder with Outlet - RL8822 - Hubbell Incorporated
Orange, CT, USA
Incandescent Lampholder with Outlet
RL8822
Incandescent Lampholder with Outlet RL8822
LAMP HOLDER WITH RECEPTACLE TYPE UL (CANADA AND US) APPROVAL 125/250 V VOLTAGE RATING SCREW-IN MOUNTING 660 W WATTAGE PORCELAIN HOUSING MATERIAL PULL CHAIN OPERATOR TYPE NEMA 5-15R OUTLET TYPE 1 OUTLET(S) MEDIUM LAMP BASE WHITE HOUSING COLOR INCLUDES RECEPTACLE, 2 TERMINAL SCREW CONFIGURATION 5-15R CURRENT RATING 15 AMPERE
  • LAMP HOLDER WITH RECEPTACLE TYPE
  • UL (CANADA AND US) APPROVAL
  • 125/250 V VOLTAGE RATING
  • SCREW-IN MOUNTING
  • 660 W WATTAGE
  • PORCELAIN HOUSING MATERIAL
  • PULL CHAIN OPERATOR TYPE
  • NEMA 5-15R OUTLET TYPE
  • 1 OUTLET(S)
  • MEDIUM LAMP BASE
  • WHITE HOUSING COLOR
  • INCLUDES RECEPTACLE, 2 TERMINAL SCREW
  • CONFIGURATION 5-15R
  • CURRENT RATING 15 AMPERE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lampholders
Product Number RL8822
Product Name Incandescent Lampholder with Outlet
Lamp Base Holder Type Edison Screw
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Plug-in Socket Adapter, Medium Base Ivory - 6505 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 125 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
Indicator Lampholders - 4389515 - RS Components, Ltd.
Specs
Lamp Base Holder Type Ba9
View Details
Fluorescent Lampholder - 4455B - Hubbell Incorporated
Specs
Lamp Base Holder Type BiPin
Maximum Voltage 600 volts
Maximum Wattage 660 watts
View Details