Hubbell Incorporated Incandescent Lampholder RL5221

Description
FIXTURE TYPE UL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING SCREW MOUNTING PORCELAIN BODY MATERIAL SOCKET CONSTRUCTION 1500 W LAMP WATTAGE SCREW TERMINAL TYPE KEYLESS OPERATOR TYPE MOGUL LAMP BASE WHITE BODY COLOR SCREW SIZE #8-32 TPI
Datasheet
Description
FIXTURE TYPE UL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING SCREW MOUNTING PORCELAIN BODY MATERIAL SOCKET CONSTRUCTION 1500 W LAMP WATTAGE SCREW TERMINAL TYPE KEYLESS OPERATOR TYPE MOGUL LAMP BASE WHITE BODY COLOR SCREW SIZE #8-32 TPI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - RL5221 - Hubbell Incorporated
Orange, CT, USA
Incandescent Lampholder
RL5221
Incandescent Lampholder RL5221
FIXTURE TYPE UL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING SCREW MOUNTING PORCELAIN BODY MATERIAL SOCKET CONSTRUCTION 1500 W LAMP WATTAGE SCREW TERMINAL TYPE KEYLESS OPERATOR TYPE MOGUL LAMP BASE WHITE BODY COLOR SCREW SIZE #8-32 TPI
  • FIXTURE TYPE
  • UL (CANADA AND US) APPROVAL
  • 600 V VOLTAGE RATING
  • SCREW MOUNTING
  • PORCELAIN BODY MATERIAL
  • SOCKET CONSTRUCTION
  • 1500 W LAMP WATTAGE
  • SCREW TERMINAL TYPE
  • KEYLESS OPERATOR TYPE
  • MOGUL LAMP BASE
  • WHITE BODY COLOR
  • SCREW SIZE #8-32 TPI
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lampholders
Product Number RL5221
Product Name Incandescent Lampholder
Lamp Base Holder Type Edison Screw
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 2212643 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
LED Holders - 1699735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
Fluorescent Lampholder - RL325B - Hubbell Incorporated
Specs
Lamp Base Holder Type BiPin
Maximum Voltage 600 volts
Maximum Wattage 660 watts
View Details
Lamp Holders - 5116138 - RS Components, Ltd.
Specs
Lamp Base Holder Type Lamp Holders
View Details