Hubbell Incorporated Incandescent Lampholder RL8816

Description
FIXTURE TYPE UL, CUL APPROVAL 250 V VOLTAGE RATING SCREW MOUNTING PORCELAIN BODY MATERIAL 660 W LAMP WATTAGE 6 INCH PIGTAIL LEAD TERMINAL TYPE PULL CHAIN OPERATOR TYPE MEDIUM LAMP BASE WHITE BODY COLOR SCREW SIZE #8-32 TPI
Datasheet
Description
FIXTURE TYPE UL, CUL APPROVAL 250 V VOLTAGE RATING SCREW MOUNTING PORCELAIN BODY MATERIAL 660 W LAMP WATTAGE 6 INCH PIGTAIL LEAD TERMINAL TYPE PULL CHAIN OPERATOR TYPE MEDIUM LAMP BASE WHITE BODY COLOR SCREW SIZE #8-32 TPI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - RL8816 - Hubbell Incorporated
Orange, CT, USA
Incandescent Lampholder
RL8816
Incandescent Lampholder RL8816
FIXTURE TYPE UL, CUL APPROVAL 250 V VOLTAGE RATING SCREW MOUNTING PORCELAIN BODY MATERIAL 660 W LAMP WATTAGE 6 INCH PIGTAIL LEAD TERMINAL TYPE PULL CHAIN OPERATOR TYPE MEDIUM LAMP BASE WHITE BODY COLOR SCREW SIZE #8-32 TPI
  • FIXTURE TYPE
  • UL, CUL APPROVAL
  • 250 V VOLTAGE RATING
  • SCREW MOUNTING
  • PORCELAIN BODY MATERIAL
  • 660 W LAMP WATTAGE
  • 6 INCH PIGTAIL LEAD TERMINAL TYPE
  • PULL CHAIN OPERATOR TYPE
  • MEDIUM LAMP BASE
  • WHITE BODY COLOR
  • SCREW SIZE #8-32 TPI
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lampholders
Product Number RL8816
Product Name Incandescent Lampholder
Lamp Base Holder Type Edison Screw
Unlock Full Specs
to access all available technical data

Similar Products

Lampholders - 6614 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 250 watts
Material Ceramic / Porcelain
View Details
LED Holders - 176407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
LED Holders - 2212659 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Fluorescent Lampholder - RL320 - Hubbell Incorporated
Specs
Lamp Base Holder Type BiPin
Maximum Voltage 250 volts
Maximum Wattage 660 watts
View Details