Hubbell Incorporated Fluorescent Lampholder RL320

Description
TALL PROFILE TYPE UL APPROVAL 250 V VOLTAGE RATING SLIDE ON WITH CAPTIVE NUT MOUNTING THERMOPLASTIC BODY MATERIAL T8/T12 FLUORESCENT LAMP TYPE 660 W LAMP WATTAGE PUSH-IN WIRE TERMINAL TYPE MEDIUM BI-PIN LAMP BASE WHITE BODY COLOR
Datasheet
Description
TALL PROFILE TYPE UL APPROVAL 250 V VOLTAGE RATING SLIDE ON WITH CAPTIVE NUT MOUNTING THERMOPLASTIC BODY MATERIAL T8/T12 FLUORESCENT LAMP TYPE 660 W LAMP WATTAGE PUSH-IN WIRE TERMINAL TYPE MEDIUM BI-PIN LAMP BASE WHITE BODY COLOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Lampholder - RL320 - Hubbell Incorporated
Orange, CT, USA
Fluorescent Lampholder
RL320
Fluorescent Lampholder RL320
TALL PROFILE TYPE UL APPROVAL 250 V VOLTAGE RATING SLIDE ON WITH CAPTIVE NUT MOUNTING THERMOPLASTIC BODY MATERIAL T8/T12 FLUORESCENT LAMP TYPE 660 W LAMP WATTAGE PUSH-IN WIRE TERMINAL TYPE MEDIUM BI-PIN LAMP BASE WHITE BODY COLOR
  • TALL PROFILE TYPE
  • UL APPROVAL
  • 250 V VOLTAGE RATING
  • SLIDE ON WITH CAPTIVE NUT MOUNTING
  • THERMOPLASTIC BODY MATERIAL
  • T8/T12 FLUORESCENT LAMP TYPE
  • 660 W LAMP WATTAGE
  • PUSH-IN WIRE TERMINAL TYPE
  • MEDIUM BI-PIN LAMP BASE
  • WHITE BODY COLOR
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lampholders
Product Number RL320
Product Name Fluorescent Lampholder
Lamp Base Holder Type BiPin
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Lampholder with Pull Chain, Medium Base White - 6514 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 250 watts
Material Plastic / Phenolic
View Details
LED Holders - 2231559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
Incandescent Lampholder - RL124 - Hubbell Incorporated
Specs
Lamp Base Holder Type Edison Screw
Maximum Voltage 250 volts
Maximum Wattage 600 watts
View Details