Hubbell Incorporated Incandescent Lampholder RL8812

Description
FIXTURE TYPE UL, CUL APPROVAL 250 V VOLTAGE RATING SCREW MOUNTING PORCELAIN BODY MATERIAL 660 W LAMP WATTAGE (2) SCREW TERMINAL TYPE PULL CHAIN OPERATOR TYPE MEDIUM LAMP BASE WHITE BODY COLOR SCREW SIZE #8-32 TPI
Datasheet
Description
FIXTURE TYPE UL, CUL APPROVAL 250 V VOLTAGE RATING SCREW MOUNTING PORCELAIN BODY MATERIAL 660 W LAMP WATTAGE (2) SCREW TERMINAL TYPE PULL CHAIN OPERATOR TYPE MEDIUM LAMP BASE WHITE BODY COLOR SCREW SIZE #8-32 TPI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - RL8812 - Hubbell Incorporated
Orange, CT, USA
Incandescent Lampholder
RL8812
Incandescent Lampholder RL8812
FIXTURE TYPE UL, CUL APPROVAL 250 V VOLTAGE RATING SCREW MOUNTING PORCELAIN BODY MATERIAL 660 W LAMP WATTAGE (2) SCREW TERMINAL TYPE PULL CHAIN OPERATOR TYPE MEDIUM LAMP BASE WHITE BODY COLOR SCREW SIZE #8-32 TPI
  • FIXTURE TYPE
  • UL, CUL APPROVAL
  • 250 V VOLTAGE RATING
  • SCREW MOUNTING
  • PORCELAIN BODY MATERIAL
  • 660 W LAMP WATTAGE
  • (2) SCREW TERMINAL TYPE
  • PULL CHAIN OPERATOR TYPE
  • MEDIUM LAMP BASE
  • WHITE BODY COLOR
  • SCREW SIZE #8-32 TPI
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lampholders
Product Number RL8812
Product Name Incandescent Lampholder
Lamp Base Holder Type Edison Screw
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 2212621 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
LED Holders - 176025 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
Fluorescent Lampholder - RL307 - Hubbell Incorporated
Specs
Lamp Base Holder Type Recessed Contact; Single Pin
Maximum Voltage 600 volts
Maximum Wattage 660 watts
View Details
Die-Cast Outdoor Lampholder - PAR1BR - Legrand
Specs
Lamp Base Holder Type Edison Screw
Terminal Leads
Material Plastic / Phenolic
View Details