Hubbell Incorporated Incandescent Lampholder RL100

Description
FIXTURE TYPE UL (CANADA AND US), CUL, CSA APPROVAL 250 V VOLTAGE RATING SCREW MOUNTING BRASS BODY MATERIAL SHELL CONSTRUCTION 660 W LAMP WATTAGE SCREW TERMINAL TYPE KEYLESS OPERATOR TYPE MEDIUM LAMP BASE BRASS BODY COLOR BUSHING THREAD SIZE 1/8 INCH IPS
Datasheet
Description
FIXTURE TYPE UL (CANADA AND US), CUL, CSA APPROVAL 250 V VOLTAGE RATING SCREW MOUNTING BRASS BODY MATERIAL SHELL CONSTRUCTION 660 W LAMP WATTAGE SCREW TERMINAL TYPE KEYLESS OPERATOR TYPE MEDIUM LAMP BASE BRASS BODY COLOR BUSHING THREAD SIZE 1/8 INCH IPS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - RL100 - Hubbell Incorporated
Orange, CT, USA
Incandescent Lampholder
RL100
Incandescent Lampholder RL100
FIXTURE TYPE UL (CANADA AND US), CUL, CSA APPROVAL 250 V VOLTAGE RATING SCREW MOUNTING BRASS BODY MATERIAL SHELL CONSTRUCTION 660 W LAMP WATTAGE SCREW TERMINAL TYPE KEYLESS OPERATOR TYPE MEDIUM LAMP BASE BRASS BODY COLOR BUSHING THREAD SIZE 1/8 INCH IPS
  • FIXTURE TYPE
  • UL (CANADA AND US), CUL, CSA APPROVAL
  • 250 V VOLTAGE RATING
  • SCREW MOUNTING
  • BRASS BODY MATERIAL
  • SHELL CONSTRUCTION
  • 660 W LAMP WATTAGE
  • SCREW TERMINAL TYPE
  • KEYLESS OPERATOR TYPE
  • MEDIUM LAMP BASE
  • BRASS BODY COLOR
  • BUSHING THREAD SIZE 1/8 INCH IPS
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lampholders
Product Number RL100
Product Name Incandescent Lampholder
Lamp Base Holder Type Edison Screw
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Socket Adapter, Medium Base Black - 6507 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 125 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
Lamp Holders - 296795 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Lamp Holders
View Details
LED Holders - 1711947 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Incandescent Lampholder - RL3742 - Hubbell Incorporated
Specs
Lamp Base Holder Type Edison Screw
Maximum Voltage 250 volts
Maximum Wattage 1200 watts
View Details