Hubbell Incorporated Incandescent Lampholder RL8806

Description
FIXTURE TYPE UL, CUL APPROVAL 600 V VOLTAGE RATING SCREW MOUNTING PORCELAIN BODY MATERIAL 660 W LAMP WATTAGE 6 INCH PIGTAIL LEAD TERMINAL TYPE KEYLESS OPERATOR TYPE MEDIUM LAMP BASE WHITE BODY COLOR SCREW SIZE #8-32 TPI
Datasheet
Description
FIXTURE TYPE UL, CUL APPROVAL 600 V VOLTAGE RATING SCREW MOUNTING PORCELAIN BODY MATERIAL 660 W LAMP WATTAGE 6 INCH PIGTAIL LEAD TERMINAL TYPE KEYLESS OPERATOR TYPE MEDIUM LAMP BASE WHITE BODY COLOR SCREW SIZE #8-32 TPI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - RL8806 - Hubbell Incorporated
Orange, CT, USA
Incandescent Lampholder
RL8806
Incandescent Lampholder RL8806
FIXTURE TYPE UL, CUL APPROVAL 600 V VOLTAGE RATING SCREW MOUNTING PORCELAIN BODY MATERIAL 660 W LAMP WATTAGE 6 INCH PIGTAIL LEAD TERMINAL TYPE KEYLESS OPERATOR TYPE MEDIUM LAMP BASE WHITE BODY COLOR SCREW SIZE #8-32 TPI
  • FIXTURE TYPE
  • UL, CUL APPROVAL
  • 600 V VOLTAGE RATING
  • SCREW MOUNTING
  • PORCELAIN BODY MATERIAL
  • 660 W LAMP WATTAGE
  • 6 INCH PIGTAIL LEAD TERMINAL TYPE
  • KEYLESS OPERATOR TYPE
  • MEDIUM LAMP BASE
  • WHITE BODY COLOR
  • SCREW SIZE #8-32 TPI
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lampholders
Product Number RL8806
Product Name Incandescent Lampholder
Lamp Base Holder Type Edison Screw
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 2212621 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Lampholders - 6613 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Material Ceramic / Porcelain
View Details
Lamp Holders - 561971 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Lamp Holders
View Details
Incandescent Lampholder Extender/Adapter - RL201 - Hubbell Incorporated
Specs
Maximum Voltage 125 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details