Hubbell Incorporated Incandescent Lampholder RL8504

Description
FIXTURE TYPE UL, CUL APPROVAL 600 V VOLTAGE RATING SCREW MOUNTING PLASTIC BODY MATERIAL 660 W LAMP WATTAGE (4) SCREW TERMINAL TYPE KEYLESS OPERATOR TYPE MEDIUM LAMP BASE WHITE BODY COLOR SCREW SIZE #8-32 TPI
Datasheet
Description
FIXTURE TYPE UL, CUL APPROVAL 600 V VOLTAGE RATING SCREW MOUNTING PLASTIC BODY MATERIAL 660 W LAMP WATTAGE (4) SCREW TERMINAL TYPE KEYLESS OPERATOR TYPE MEDIUM LAMP BASE WHITE BODY COLOR SCREW SIZE #8-32 TPI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - RL8504 - Hubbell Incorporated
Orange, CT, USA
Incandescent Lampholder
RL8504
Incandescent Lampholder RL8504
FIXTURE TYPE UL, CUL APPROVAL 600 V VOLTAGE RATING SCREW MOUNTING PLASTIC BODY MATERIAL 660 W LAMP WATTAGE (4) SCREW TERMINAL TYPE KEYLESS OPERATOR TYPE MEDIUM LAMP BASE WHITE BODY COLOR SCREW SIZE #8-32 TPI
  • FIXTURE TYPE
  • UL, CUL APPROVAL
  • 600 V VOLTAGE RATING
  • SCREW MOUNTING
  • PLASTIC BODY MATERIAL
  • 660 W LAMP WATTAGE
  • (4) SCREW TERMINAL TYPE
  • KEYLESS OPERATOR TYPE
  • MEDIUM LAMP BASE
  • WHITE BODY COLOR
  • SCREW SIZE #8-32 TPI
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lampholders
Product Number RL8504
Product Name Incandescent Lampholder
Lamp Base Holder Type Edison Screw
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 2212621 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Indicator Lampholders - 210793 - RS Components, Ltd.
Specs
Lamp Base Holder Type Indicator Lampholders
View Details
Incandescent Lampholders - LH-13P - Allied Moulded Products, Inc.
Allied Moulded Products, Inc.
Specs
Lamp Base Holder Type Edison Screw
Maximum Voltage 125 volts
Maximum Wattage 660 watts
View Details