RL150 -- INCANDESCENT LAMPHOLDER EXTENDER/ADAPTER
Hubbell Incorporated
Incandescent Lampholder Extender/Adapter
RL150
Description
MEDIUM TO MEDIUM TYPE
PORCELAIN MATERIAL
UL (CANADA AND US) APPROVAL
250 V VOLTAGE RATING
250 W WATTAGE
1 CIRCUIT(S)
Description
MEDIUM TO MEDIUM TYPE
PORCELAIN MATERIAL
UL (CANADA AND US) APPROVAL
250 V VOLTAGE RATING
250 W WATTAGE
1 CIRCUIT(S)
Datasheet
Suppliers
Incandescent Lampholder Extender/Adapter
RL150
MEDIUM TO MEDIUM TYPE
PORCELAIN MATERIAL
UL (CANADA AND US) APPROVAL
250 V VOLTAGE RATING
250 W WATTAGE
1 CIRCUIT(S)
- MEDIUM TO MEDIUM TYPE
- PORCELAIN MATERIAL
- UL (CANADA AND US) APPROVAL
- 250 V VOLTAGE RATING
- 250 W WATTAGE
- 1 CIRCUIT(S)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Lampholders |
|
Product Number
|
RL150 |
|
Product Name
|
Incandescent Lampholder Extender/Adapter |
|
Maximum Voltage
|
250 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Maximum Voltage
125 volts
Maximum Wattage
660 watts
Material
Plastic / Phenolic
View Details
Keystone Electronics Corp.
Lamp Base Holder Type
LED Holders
View Details
Lamp Base Holder Type
Edison Screw
Maximum Voltage
250 volts
Maximum Wattage
660 watts
View Details