LOW PROFILE TYPE
UL APPROVAL
600 V VOLTAGE RATING
SLIDE-ON MOUNTING
THERMOPLASTIC BODY MATERIAL
FLUORESCENT LAMP TYPE
660 W LAMP WATTAGE
MEDIUM BI-PIN LAMP BASE
WHITE BODY COLOR
HOMESELECT[TM] BRAND
RL MODEL
Hubbell Incorporated
Done
Datasheet
Description
LOW PROFILE TYPE
UL APPROVAL
600 V VOLTAGE RATING
SLIDE-ON MOUNTING
THERMOPLASTIC BODY MATERIAL
FLUORESCENT LAMP TYPE
660 W LAMP WATTAGE
MEDIUM BI-PIN LAMP BASE
WHITE BODY COLOR
HOMESELECT[TM] BRAND
RL MODEL
LOW PROFILE TYPE
UL APPROVAL
600 V VOLTAGE RATING
SLIDE-ON MOUNTING
THERMOPLASTIC BODY MATERIAL
FLUORESCENT LAMP TYPE
660 W LAMP WATTAGE
MEDIUM BI-PIN LAMP BASE
WHITE BODY COLOR
HOMESELECT[TM] BRAND
RL MODEL