Hubbell Incorporated Fluorescent Lampholder RL325

Description
LOW PROFILE TYPE UL APPROVAL 250 V VOLTAGE RATING SLIDE ON WITH CAPTIVE NUT MOUNTING THERMOPLASTIC BODY MATERIAL T8/T12 FLUORESCENT LAMP TYPE 660 W LAMP WATTAGE PUSH-IN WIRE TERMINAL TYPE MEDIUM BI-PIN LAMP BASE WHITE BODY COLOR
Datasheet
Description
LOW PROFILE TYPE UL APPROVAL 250 V VOLTAGE RATING SLIDE ON WITH CAPTIVE NUT MOUNTING THERMOPLASTIC BODY MATERIAL T8/T12 FLUORESCENT LAMP TYPE 660 W LAMP WATTAGE PUSH-IN WIRE TERMINAL TYPE MEDIUM BI-PIN LAMP BASE WHITE BODY COLOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Lampholder - RL325 - Hubbell Incorporated
Orange, CT, USA
Fluorescent Lampholder
RL325
Fluorescent Lampholder RL325
LOW PROFILE TYPE UL APPROVAL 250 V VOLTAGE RATING SLIDE ON WITH CAPTIVE NUT MOUNTING THERMOPLASTIC BODY MATERIAL T8/T12 FLUORESCENT LAMP TYPE 660 W LAMP WATTAGE PUSH-IN WIRE TERMINAL TYPE MEDIUM BI-PIN LAMP BASE WHITE BODY COLOR
  • LOW PROFILE TYPE
  • UL APPROVAL
  • 250 V VOLTAGE RATING
  • SLIDE ON WITH CAPTIVE NUT MOUNTING
  • THERMOPLASTIC BODY MATERIAL
  • T8/T12 FLUORESCENT LAMP TYPE
  • 660 W LAMP WATTAGE
  • PUSH-IN WIRE TERMINAL TYPE
  • MEDIUM BI-PIN LAMP BASE
  • WHITE BODY COLOR
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lampholders
Product Number RL325
Product Name Fluorescent Lampholder
Lamp Base Holder Type BiPin
Unlock Full Specs
to access all available technical data

Similar Products

Lampholders - 6613 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Material Ceramic / Porcelain
View Details
LED Holders - 2558955 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
LED Holders - 1699745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
Incandescent Lampholder Extender/Adapter - RL150 - Hubbell Incorporated
Specs
Maximum Voltage 250 volts
Maximum Wattage 250 watts
Material Ceramic / Porcelain
View Details