Hubbell Incorporated Incandescent Lampholder RL124

Description
FIXTURE TYPE UL (CANADA AND US), CSA APPROVAL 250 V VOLTAGE RATING SCREW MOUNTING RUBBER BODY MATERIAL PIGTAIL SOCKET CONSTRUCTION 600 W LAMP WATTAGE (4) SCREW, 6 INCH PIGTAIL LEAD TERMINAL TYPE MEDIUM LAMP BASE BLACK BODY COLOR PIGTAIL LEAD SIZE 6 INCH
Datasheet
Description
FIXTURE TYPE UL (CANADA AND US), CSA APPROVAL 250 V VOLTAGE RATING SCREW MOUNTING RUBBER BODY MATERIAL PIGTAIL SOCKET CONSTRUCTION 600 W LAMP WATTAGE (4) SCREW, 6 INCH PIGTAIL LEAD TERMINAL TYPE MEDIUM LAMP BASE BLACK BODY COLOR PIGTAIL LEAD SIZE 6 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - RL124 - Hubbell Incorporated
Orange, CT, USA
Incandescent Lampholder
RL124
Incandescent Lampholder RL124
FIXTURE TYPE UL (CANADA AND US), CSA APPROVAL 250 V VOLTAGE RATING SCREW MOUNTING RUBBER BODY MATERIAL PIGTAIL SOCKET CONSTRUCTION 600 W LAMP WATTAGE (4) SCREW, 6 INCH PIGTAIL LEAD TERMINAL TYPE MEDIUM LAMP BASE BLACK BODY COLOR PIGTAIL LEAD SIZE 6 INCH
  • FIXTURE TYPE
  • UL (CANADA AND US), CSA APPROVAL
  • 250 V VOLTAGE RATING
  • SCREW MOUNTING
  • RUBBER BODY MATERIAL
  • PIGTAIL SOCKET CONSTRUCTION
  • 600 W LAMP WATTAGE
  • (4) SCREW, 6 INCH PIGTAIL LEAD TERMINAL TYPE
  • MEDIUM LAMP BASE
  • BLACK BODY COLOR
  • PIGTAIL LEAD SIZE 6 INCH
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lampholders
Product Number RL124
Product Name Incandescent Lampholder
Lamp Base Holder Type Edison Screw
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 2231509 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
LED Holders - 1713173 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Plastic Lampholder, Medium Base White - 6512 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
Incandescent Lampholder - RL3742 - Hubbell Incorporated
Specs
Lamp Base Holder Type Edison Screw
Maximum Voltage 250 volts
Maximum Wattage 1200 watts
View Details