Hubbell Incorporated Fluorescent Lampholder RL307

Description
LOW PROFILE TYPE UL (CANADA AND US), CSA (CANADA AND US) APPROVAL 600 V VOLTAGE RATING SLIDE-ON, SNAP-IN MOUNTING HIGH OUTPUT FLUORESCENT LAMP TYPE 660 W LAMP WATTAGE SCREW TERMINAL TYPE PLUNGER, RECESSED DOUBLE CONTACT LAMP BASE WHITE BODY COLOR
Datasheet
Description
LOW PROFILE TYPE UL (CANADA AND US), CSA (CANADA AND US) APPROVAL 600 V VOLTAGE RATING SLIDE-ON, SNAP-IN MOUNTING HIGH OUTPUT FLUORESCENT LAMP TYPE 660 W LAMP WATTAGE SCREW TERMINAL TYPE PLUNGER, RECESSED DOUBLE CONTACT LAMP BASE WHITE BODY COLOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Lampholder - RL307 - Hubbell Incorporated
Orange, CT, USA
Fluorescent Lampholder
RL307
Fluorescent Lampholder RL307
LOW PROFILE TYPE UL (CANADA AND US), CSA (CANADA AND US) APPROVAL 600 V VOLTAGE RATING SLIDE-ON, SNAP-IN MOUNTING HIGH OUTPUT FLUORESCENT LAMP TYPE 660 W LAMP WATTAGE SCREW TERMINAL TYPE PLUNGER, RECESSED DOUBLE CONTACT LAMP BASE WHITE BODY COLOR
  • LOW PROFILE TYPE
  • UL (CANADA AND US), CSA (CANADA AND US) APPROVAL
  • 600 V VOLTAGE RATING
  • SLIDE-ON, SNAP-IN MOUNTING
  • HIGH OUTPUT FLUORESCENT LAMP TYPE
  • 660 W LAMP WATTAGE
  • SCREW TERMINAL TYPE
  • PLUNGER, RECESSED DOUBLE CONTACT LAMP BASE
  • WHITE BODY COLOR
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lampholders
Product Number RL307
Product Name Fluorescent Lampholder
Lamp Base Holder Type Recessed Contact; Single Pin
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Pigtail Light Socket, Medium Base Black - 6501 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 600 volts
Maximum Wattage 660 watts
View Details
LED Holders - 2212592 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Lamp Holders - 2881947 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Lamp Holders
View Details
Incandescent Lampholder - RL101 - Hubbell Incorporated
Specs
Lamp Base Holder Type Edison Screw
Maximum Voltage 250 volts
Maximum Wattage 250 watts
View Details