Hubbell Incorporated Fluorescent Lampholder RL306

Description
PEDESTAL TYPE UL (CANADA AND US), CSA (CANADA AND US) APPROVAL 600 V VOLTAGE RATING SLIDE ON MOUNTING THERMOPLASTIC BODY MATERIAL FLUORESCENT LAMP TYPE 660 W LAMP WATTAGE PUSH-IN WIRE TERMINAL TYPE FIXED LAMP BASE WHITE BODY COLOR LAMP POSITION HORIZONTAL
Datasheet
Description
PEDESTAL TYPE UL (CANADA AND US), CSA (CANADA AND US) APPROVAL 600 V VOLTAGE RATING SLIDE ON MOUNTING THERMOPLASTIC BODY MATERIAL FLUORESCENT LAMP TYPE 660 W LAMP WATTAGE PUSH-IN WIRE TERMINAL TYPE FIXED LAMP BASE WHITE BODY COLOR LAMP POSITION HORIZONTAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Lampholder - RL306 - Hubbell Incorporated
Orange, CT, USA
Fluorescent Lampholder
RL306
Fluorescent Lampholder RL306
PEDESTAL TYPE UL (CANADA AND US), CSA (CANADA AND US) APPROVAL 600 V VOLTAGE RATING SLIDE ON MOUNTING THERMOPLASTIC BODY MATERIAL FLUORESCENT LAMP TYPE 660 W LAMP WATTAGE PUSH-IN WIRE TERMINAL TYPE FIXED LAMP BASE WHITE BODY COLOR LAMP POSITION HORIZONTAL
  • PEDESTAL TYPE
  • UL (CANADA AND US), CSA (CANADA AND US) APPROVAL
  • 600 V VOLTAGE RATING
  • SLIDE ON MOUNTING
  • THERMOPLASTIC BODY MATERIAL
  • FLUORESCENT LAMP TYPE
  • 660 W LAMP WATTAGE
  • PUSH-IN WIRE TERMINAL TYPE
  • FIXED LAMP BASE
  • WHITE BODY COLOR
  • LAMP POSITION HORIZONTAL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lampholders
Product Number RL306
Product Name Fluorescent Lampholder
Lamp Base Holder Type Single Pin
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Socket Adapter with Polarized Single-to-Twin Outlets and Pull Chain, Medium Base Ivory - 6503 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 125 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
LED Holders - 2231565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
Outdoor Lampholder - LT100S - Hubbell Incorporated
Hubbell Incorporated
Specs
Maximum Wattage 150 watts
Terminal Leads
Material Metal
View Details