Hubbell Incorporated Outdoor Lampholder LT100Z

Description
BELL STYLE, TRADITIONAL TYPE DIE-CAST METAL MATERIAL BRONZE FINISH UL APPROVAL GENERAL OUTDOOR LIGHTING APPLICATION NO LAMP INCLUDED PAR38 INCANDESCENT LAMP TYPE 150 W LAMP WATTAGE WIRE LEAD TERMINAL TYPE ENCLOSURE TYPE NEMA 3R APPLICABLE STANDARD NEC
Datasheet
Description
BELL STYLE, TRADITIONAL TYPE DIE-CAST METAL MATERIAL BRONZE FINISH UL APPROVAL GENERAL OUTDOOR LIGHTING APPLICATION NO LAMP INCLUDED PAR38 INCANDESCENT LAMP TYPE 150 W LAMP WATTAGE WIRE LEAD TERMINAL TYPE ENCLOSURE TYPE NEMA 3R APPLICABLE STANDARD NEC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Lampholder - LT100Z - Hubbell Incorporated
Orange, CT, USA
Outdoor Lampholder
LT100Z
Outdoor Lampholder LT100Z
BELL STYLE, TRADITIONAL TYPE DIE-CAST METAL MATERIAL BRONZE FINISH UL APPROVAL GENERAL OUTDOOR LIGHTING APPLICATION NO LAMP INCLUDED PAR38 INCANDESCENT LAMP TYPE 150 W LAMP WATTAGE WIRE LEAD TERMINAL TYPE ENCLOSURE TYPE NEMA 3R APPLICABLE STANDARD NEC
  • BELL STYLE, TRADITIONAL TYPE
  • DIE-CAST METAL MATERIAL
  • BRONZE FINISH
  • UL APPROVAL
  • GENERAL OUTDOOR LIGHTING APPLICATION
  • NO LAMP INCLUDED
  • PAR38 INCANDESCENT LAMP TYPE
  • 150 W LAMP WATTAGE
  • WIRE LEAD TERMINAL TYPE
  • ENCLOSURE TYPE NEMA 3R
  • APPLICABLE STANDARD NEC
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lampholders
Product Number LT100Z
Product Name Outdoor Lampholder
Maximum Wattage 150 watts
Unlock Full Specs
to access all available technical data

Similar Products

Lamp Holders - 7871244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Lamp Holders
View Details
LED Holders - 1712007 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Incandescent Lampholder - 272-WH6 - Thomas & Betts Corporation
Thomas & Betts Corporation
Specs
Lamp Base Holder Type MEDIUM
Maximum Voltage 250 volts
Maximum Wattage 600 watts
View Details