Hubbell Incorporated Incandescent Lampholder RL162

Description
FIXTURE TYPE UL (CANADA AND US) APPROVAL 250 V VOLTAGE RATING SCREW MOUNTING PORCELAIN BODY MATERIAL STRAIGHT BODY SOCKET CONSTRUCTION 660 W LAMP WATTAGE SCREW TERMINAL TYPE KEYLESS OPERATOR TYPE MEDIUM LAMP BASE WHITE BODY COLOR SCREW SIZE #6-32 TPI
Datasheet
Description
FIXTURE TYPE UL (CANADA AND US) APPROVAL 250 V VOLTAGE RATING SCREW MOUNTING PORCELAIN BODY MATERIAL STRAIGHT BODY SOCKET CONSTRUCTION 660 W LAMP WATTAGE SCREW TERMINAL TYPE KEYLESS OPERATOR TYPE MEDIUM LAMP BASE WHITE BODY COLOR SCREW SIZE #6-32 TPI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - RL162 - Hubbell Incorporated
Orange, CT, USA
Incandescent Lampholder
RL162
Incandescent Lampholder RL162
FIXTURE TYPE UL (CANADA AND US) APPROVAL 250 V VOLTAGE RATING SCREW MOUNTING PORCELAIN BODY MATERIAL STRAIGHT BODY SOCKET CONSTRUCTION 660 W LAMP WATTAGE SCREW TERMINAL TYPE KEYLESS OPERATOR TYPE MEDIUM LAMP BASE WHITE BODY COLOR SCREW SIZE #6-32 TPI
  • FIXTURE TYPE
  • UL (CANADA AND US) APPROVAL
  • 250 V VOLTAGE RATING
  • SCREW MOUNTING
  • PORCELAIN BODY MATERIAL
  • STRAIGHT BODY SOCKET CONSTRUCTION
  • 660 W LAMP WATTAGE
  • SCREW TERMINAL TYPE
  • KEYLESS OPERATOR TYPE
  • MEDIUM LAMP BASE
  • WHITE BODY COLOR
  • SCREW SIZE #6-32 TPI
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lampholders
Product Number RL162
Product Name Incandescent Lampholder
Lamp Base Holder Type Edison Screw
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 1136188 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
LED Holders - 1711903 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Plastic Plug-in Socket Adapter, Medium Base Ivory - 6505 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 125 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
Fluorescent Lampholder - RL320 - Hubbell Incorporated
Specs
Lamp Base Holder Type BiPin
Maximum Voltage 250 volts
Maximum Wattage 660 watts
View Details