Hubbell Incorporated Incandescent Lampholder RL160

Description
FIXTURE TYPE UL (CANADA AND US) APPROVAL 250 V VOLTAGE RATING SCREW MOUNTING PORCELAIN BODY MATERIAL STRAIGHT BODY SOCKET CONSTRUCTION 660 W LAMP WATTAGE SCREW TERMINAL TYPE KEYLESS OPERATOR TYPE MEDIUM LAMP BASE WHITE BODY COLOR
Datasheet
Description
FIXTURE TYPE UL (CANADA AND US) APPROVAL 250 V VOLTAGE RATING SCREW MOUNTING PORCELAIN BODY MATERIAL STRAIGHT BODY SOCKET CONSTRUCTION 660 W LAMP WATTAGE SCREW TERMINAL TYPE KEYLESS OPERATOR TYPE MEDIUM LAMP BASE WHITE BODY COLOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - RL160 - Hubbell Incorporated
Orange, CT, USA
Incandescent Lampholder
RL160
Incandescent Lampholder RL160
FIXTURE TYPE UL (CANADA AND US) APPROVAL 250 V VOLTAGE RATING SCREW MOUNTING PORCELAIN BODY MATERIAL STRAIGHT BODY SOCKET CONSTRUCTION 660 W LAMP WATTAGE SCREW TERMINAL TYPE KEYLESS OPERATOR TYPE MEDIUM LAMP BASE WHITE BODY COLOR
  • FIXTURE TYPE
  • UL (CANADA AND US) APPROVAL
  • 250 V VOLTAGE RATING
  • SCREW MOUNTING
  • PORCELAIN BODY MATERIAL
  • STRAIGHT BODY SOCKET CONSTRUCTION
  • 660 W LAMP WATTAGE
  • SCREW TERMINAL TYPE
  • KEYLESS OPERATOR TYPE
  • MEDIUM LAMP BASE
  • WHITE BODY COLOR
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lampholders
Product Number RL160
Product Name Incandescent Lampholder
Lamp Base Holder Type Edison Screw
Unlock Full Specs
to access all available technical data

Similar Products

Lamp Holders - 2935986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Lamp Holders
View Details
LED Holders - 1713189 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Plastic Keyless Socket Adapter with Polarized Single-to-Twin Outlets, Medium Base Ivory - 6502 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 125 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
Fluorescent Lampholder - 600P - Hubbell Incorporated
Hubbell Incorporated
Specs
Lamp Base Holder Type BiPin; Single Pin
Maximum Voltage 600 volts
Maximum Wattage 660 watts
View Details