Hubbell Incorporated Fluorescent Lampholder 600P

Description
1.65 INCH DIA X 1.84 INCH H SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING QUICK SNAP IN MOUNTING T6/T8/T12/T17 LAMP TYPE 660 W LAMP WATTAGE QUICK WIRE SPRING GRIP TERMINAL TYPE MEDIUM BIPIN, PLUNGER LAMP BASE BRYANT. BRAND 600 MODEL
Datasheet
Description
1.65 INCH DIA X 1.84 INCH H SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING QUICK SNAP IN MOUNTING T6/T8/T12/T17 LAMP TYPE 660 W LAMP WATTAGE QUICK WIRE SPRING GRIP TERMINAL TYPE MEDIUM BIPIN, PLUNGER LAMP BASE BRYANT. BRAND 600 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Lampholder - 600P - Hubbell Incorporated
Orange, CT, USA
Fluorescent Lampholder
600P
Fluorescent Lampholder 600P
1.65 INCH DIA X 1.84 INCH H SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING QUICK SNAP IN MOUNTING T6/T8/T12/T17 LAMP TYPE 660 W LAMP WATTAGE QUICK WIRE SPRING GRIP TERMINAL TYPE MEDIUM BIPIN, PLUNGER LAMP BASE BRYANT. BRAND 600 MODEL
  • 1.65 INCH DIA X 1.84 INCH H SIZE
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • QUICK SNAP IN MOUNTING
  • T6/T8/T12/T17 LAMP TYPE
  • 660 W LAMP WATTAGE
  • QUICK WIRE SPRING GRIP TERMINAL TYPE
  • MEDIUM BIPIN, PLUNGER LAMP BASE
  • BRYANT. BRAND
  • 600 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lampholders
Product Number 600P
Product Name Fluorescent Lampholder
Lamp Base Holder Type BiPin; Single Pin
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lampholders - 811664 - RS Components, Ltd.
Specs
Lamp Base Holder Type Wedge; Wedge
View Details
Lampholders - 6613 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Material Ceramic / Porcelain
View Details
LED Holders - 1712007 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Lampholder-socket - P28S - Ushio America, Inc.
Ushio America, Inc.
Specs
Lamp Base(s) P28S
Maximum Voltage 250 volts
Maximum Wattage 2500 watts
View Details