Hubbell Incorporated Incandescent Lampholder RL153

Description
2.46 DIA X 1.64 INCH H SIZE UL (CANADA AND US) APPROVAL 250 V VOLTAGE RATING SURFACE MOUNTING PLASTIC BODY MATERIAL 2-PIECE CONSTRUCTION 660 W LAMP WATTAGE E26 MEDIUM LAMP BASE BLACK BODY COLOR RL MODEL
Datasheet
Description
2.46 DIA X 1.64 INCH H SIZE UL (CANADA AND US) APPROVAL 250 V VOLTAGE RATING SURFACE MOUNTING PLASTIC BODY MATERIAL 2-PIECE CONSTRUCTION 660 W LAMP WATTAGE E26 MEDIUM LAMP BASE BLACK BODY COLOR RL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - RL153 - Hubbell Incorporated
Orange, CT, USA
Incandescent Lampholder
RL153
Incandescent Lampholder RL153
2.46 DIA X 1.64 INCH H SIZE UL (CANADA AND US) APPROVAL 250 V VOLTAGE RATING SURFACE MOUNTING PLASTIC BODY MATERIAL 2-PIECE CONSTRUCTION 660 W LAMP WATTAGE E26 MEDIUM LAMP BASE BLACK BODY COLOR RL MODEL
  • 2.46 DIA X 1.64 INCH H SIZE
  • UL (CANADA AND US) APPROVAL
  • 250 V VOLTAGE RATING
  • SURFACE MOUNTING
  • PLASTIC BODY MATERIAL
  • 2-PIECE CONSTRUCTION
  • 660 W LAMP WATTAGE
  • E26 MEDIUM LAMP BASE
  • BLACK BODY COLOR
  • RL MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lampholders
Product Number RL153
Product Name Incandescent Lampholder
Lamp Base Holder Type Edison Screw
Unlock Full Specs
to access all available technical data

Similar Products

Lampholders - 6614 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 250 watts
Material Ceramic / Porcelain
View Details
LED Holders - 2891274 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Lamp Holders - 561959 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Lamp Holders
View Details
Incandescent Lampholder - RL8516 - Hubbell Incorporated
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Terminal Leads
View Details