Hubbell Incorporated Incandescent Lampholder RL8516

Description
FIXTURE TYPE UL, CUL APPROVAL 250 V VOLTAGE RATING PLASTIC BODY MATERIAL 660 W LAMP WATTAGE 6 INCH PIGTAIL LEAD TERMINAL TYPE PULL CHAIN OPERATOR TYPE WHITE BODY COLOR HOMESELECT[T] BRAND
Datasheet
Description
FIXTURE TYPE UL, CUL APPROVAL 250 V VOLTAGE RATING PLASTIC BODY MATERIAL 660 W LAMP WATTAGE 6 INCH PIGTAIL LEAD TERMINAL TYPE PULL CHAIN OPERATOR TYPE WHITE BODY COLOR HOMESELECT[T] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - RL8516 - Hubbell Incorporated
Orange, CT, USA
Incandescent Lampholder
RL8516
Incandescent Lampholder RL8516
FIXTURE TYPE UL, CUL APPROVAL 250 V VOLTAGE RATING PLASTIC BODY MATERIAL 660 W LAMP WATTAGE 6 INCH PIGTAIL LEAD TERMINAL TYPE PULL CHAIN OPERATOR TYPE WHITE BODY COLOR HOMESELECT[T] BRAND
  • FIXTURE TYPE
  • UL, CUL APPROVAL
  • 250 V VOLTAGE RATING
  • PLASTIC BODY MATERIAL
  • 660 W LAMP WATTAGE
  • 6 INCH PIGTAIL LEAD TERMINAL TYPE
  • PULL CHAIN OPERATOR TYPE
  • WHITE BODY COLOR
  • HOMESELECT[T] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lampholders
Product Number RL8516
Product Name Incandescent Lampholder
Maximum Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 2231644 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
LED Holders - 2212643 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Porcelain Lampholder, Medium Base White - 6513 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
Outdoor Lampholder - PLTS100GY - Hubbell Incorporated
Specs
Maximum Wattage 150 watts
Terminal Leads
Material Plastic / Phenolic
View Details