Hubbell Incorporated Incandescent Lampholder RL152

Description
UL (CANADA AND US) APPROVAL 250 V VOLTAGE RATING SURFACE MOUNTING PORCELAIN BODY MATERIAL 1-PIECE CONSTRUCTION 660 W LAMP WATTAGE E26 MEDIUM LAMP BASE RL MODEL
Datasheet
Description
UL (CANADA AND US) APPROVAL 250 V VOLTAGE RATING SURFACE MOUNTING PORCELAIN BODY MATERIAL 1-PIECE CONSTRUCTION 660 W LAMP WATTAGE E26 MEDIUM LAMP BASE RL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - RL152 - Hubbell Incorporated
Orange, CT, USA
Incandescent Lampholder
RL152
Incandescent Lampholder RL152
UL (CANADA AND US) APPROVAL 250 V VOLTAGE RATING SURFACE MOUNTING PORCELAIN BODY MATERIAL 1-PIECE CONSTRUCTION 660 W LAMP WATTAGE E26 MEDIUM LAMP BASE RL MODEL
  • UL (CANADA AND US) APPROVAL
  • 250 V VOLTAGE RATING
  • SURFACE MOUNTING
  • PORCELAIN BODY MATERIAL
  • 1-PIECE CONSTRUCTION
  • 660 W LAMP WATTAGE
  • E26 MEDIUM LAMP BASE
  • RL MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lampholders
Product Number RL152
Product Name Incandescent Lampholder
Lamp Base Holder Type Edison Screw
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 1713189 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Plastic Lampholder with Pull Chain and Outlet, Medium Base White - 6515 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 125 volts
Maximum Wattage 250 watts
Material Plastic / Phenolic
View Details
Lamp Holders - 561959 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Lamp Holders
View Details
Fluorescent Lampholder - 4300W - Hubbell Incorporated
Specs
Lamp Base Holder Type BiPin
Maximum Voltage 600 volts
Maximum Wattage 660 watts
View Details