FIXTURE TYPE
UL (CANADA AND US) APPROVAL
250 V VOLTAGE RATING
SCREW MOUNTING
PORCELAIN BODY MATERIAL
SOCKET CONSTRUCTION
1200 W LAMP WATTAGE
SCREW TERMINAL TYPE
KEYLESS OPERATOR TYPE
MEDIUM LAMP BASE
WHITE BODY COLOR
Hubbell Incorporated
Done
Datasheet
Description
FIXTURE TYPE
UL (CANADA AND US) APPROVAL
250 V VOLTAGE RATING
SCREW MOUNTING
PORCELAIN BODY MATERIAL
SOCKET CONSTRUCTION
1200 W LAMP WATTAGE
SCREW TERMINAL TYPE
KEYLESS OPERATOR TYPE
MEDIUM LAMP BASE
WHITE BODY COLOR
FIXTURE TYPE
UL (CANADA AND US) APPROVAL
250 V VOLTAGE RATING
SCREW MOUNTING
PORCELAIN BODY MATERIAL
SOCKET CONSTRUCTION
1200 W LAMP WATTAGE
SCREW TERMINAL TYPE
KEYLESS OPERATOR TYPE
MEDIUM LAMP BASE
WHITE BODY COLOR