Hubbell Incorporated Incandescent Lampholder RL106

Description
FIXTURE TYPE UL (CANADA AND US), CUL APPROVAL 250 V VOLTAGE RATING SCREW MOUNTING BRASS BODY MATERIAL SHELL CONSTRUCTION 660 W LAMP WATTAGE SCREW TERMINAL TYPE ON/OFF PULL CHAIN OPERATOR TYPE MEDIUM LAMP BASE BRASS BODY COLOR BUSHING THREAD SIZE 1/8 INCH IPS
Datasheet
Description
FIXTURE TYPE UL (CANADA AND US), CUL APPROVAL 250 V VOLTAGE RATING SCREW MOUNTING BRASS BODY MATERIAL SHELL CONSTRUCTION 660 W LAMP WATTAGE SCREW TERMINAL TYPE ON/OFF PULL CHAIN OPERATOR TYPE MEDIUM LAMP BASE BRASS BODY COLOR BUSHING THREAD SIZE 1/8 INCH IPS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - RL106 - Hubbell Incorporated
Orange, CT, USA
Incandescent Lampholder
RL106
Incandescent Lampholder RL106
FIXTURE TYPE UL (CANADA AND US), CUL APPROVAL 250 V VOLTAGE RATING SCREW MOUNTING BRASS BODY MATERIAL SHELL CONSTRUCTION 660 W LAMP WATTAGE SCREW TERMINAL TYPE ON/OFF PULL CHAIN OPERATOR TYPE MEDIUM LAMP BASE BRASS BODY COLOR BUSHING THREAD SIZE 1/8 INCH IPS
  • FIXTURE TYPE
  • UL (CANADA AND US), CUL APPROVAL
  • 250 V VOLTAGE RATING
  • SCREW MOUNTING
  • BRASS BODY MATERIAL
  • SHELL CONSTRUCTION
  • 660 W LAMP WATTAGE
  • SCREW TERMINAL TYPE
  • ON/OFF PULL CHAIN OPERATOR TYPE
  • MEDIUM LAMP BASE
  • BRASS BODY COLOR
  • BUSHING THREAD SIZE 1/8 INCH IPS
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lampholders
Product Number RL106
Product Name Incandescent Lampholder
Lamp Base Holder Type Edison Screw
Unlock Full Specs
to access all available technical data

Similar Products

Lamp Holders - 2892157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Lamp Holders
View Details
Plastic Socket Adapter with Polarized Single-to-Twin Outlets and Pull Chain, Medium Base Ivory - 6503 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 125 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
Fluorescent Lampholder - 4301W - Hubbell Incorporated
Specs
Lamp Base Holder Type BiPin
Maximum Voltage 600 volts
Maximum Wattage 660 watts
View Details