Hubbell Incorporated Fluorescent Lampholder 4301W

Description
1.4 INCH W X 2 INCH H X 0.32 INCH THK SIZE UL (CANADA AND US), CSA APPROVAL 600 V VOLTAGE RATING SCREW MOUNTING T8/T12 LAMP TYPE 660 W LAMP WATTAGE MEDIUM BI-PIN LAMP BASE WHITE BODY COLOR
Datasheet
Description
1.4 INCH W X 2 INCH H X 0.32 INCH THK SIZE UL (CANADA AND US), CSA APPROVAL 600 V VOLTAGE RATING SCREW MOUNTING T8/T12 LAMP TYPE 660 W LAMP WATTAGE MEDIUM BI-PIN LAMP BASE WHITE BODY COLOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Lampholder - 4301W - Hubbell Incorporated
Orange, CT, USA
Fluorescent Lampholder
4301W
Fluorescent Lampholder 4301W
1.4 INCH W X 2 INCH H X 0.32 INCH THK SIZE UL (CANADA AND US), CSA APPROVAL 600 V VOLTAGE RATING SCREW MOUNTING T8/T12 LAMP TYPE 660 W LAMP WATTAGE MEDIUM BI-PIN LAMP BASE WHITE BODY COLOR
  • 1.4 INCH W X 2 INCH H X 0.32 INCH THK SIZE
  • UL (CANADA AND US), CSA APPROVAL
  • 600 V VOLTAGE RATING
  • SCREW MOUNTING
  • T8/T12 LAMP TYPE
  • 660 W LAMP WATTAGE
  • MEDIUM BI-PIN LAMP BASE
  • WHITE BODY COLOR
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lampholders
Product Number 4301W
Product Name Fluorescent Lampholder
Lamp Base Holder Type BiPin
Unlock Full Specs
to access all available technical data

Similar Products

Lamp Holders - 2935986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Lamp Holders
View Details
LED Holders - 2212615 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Plastic Socket Adapter, Medium Base Black - 6507 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 125 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
Fluorescent Lampholder - 600P - Hubbell Incorporated
Hubbell Incorporated
Specs
Lamp Base Holder Type BiPin; Single Pin
Maximum Voltage 600 volts
Maximum Wattage 660 watts
View Details