Hubbell Incorporated Incandescent Lampholder RL105

Description
FIXTURE TYPE UL (CANADA AND US), CUL APPROVAL 250 V VOLTAGE RATING SCREW MOUNTING BRASS BODY MATERIAL SHELL CONSTRUCTION 660 W LAMP WATTAGE SCREW TERMINAL TYPE ON/OFF PUSH THROUGH OPERATOR TYPE MEDIUM LAMP BASE BRASS BODY COLOR BUSHING THREAD SIZE 1/8 INCH IPS
Datasheet
Description
FIXTURE TYPE UL (CANADA AND US), CUL APPROVAL 250 V VOLTAGE RATING SCREW MOUNTING BRASS BODY MATERIAL SHELL CONSTRUCTION 660 W LAMP WATTAGE SCREW TERMINAL TYPE ON/OFF PUSH THROUGH OPERATOR TYPE MEDIUM LAMP BASE BRASS BODY COLOR BUSHING THREAD SIZE 1/8 INCH IPS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - RL105 - Hubbell Incorporated
Orange, CT, USA
Incandescent Lampholder
RL105
Incandescent Lampholder RL105
FIXTURE TYPE UL (CANADA AND US), CUL APPROVAL 250 V VOLTAGE RATING SCREW MOUNTING BRASS BODY MATERIAL SHELL CONSTRUCTION 660 W LAMP WATTAGE SCREW TERMINAL TYPE ON/OFF PUSH THROUGH OPERATOR TYPE MEDIUM LAMP BASE BRASS BODY COLOR BUSHING THREAD SIZE 1/8 INCH IPS
  • FIXTURE TYPE
  • UL (CANADA AND US), CUL APPROVAL
  • 250 V VOLTAGE RATING
  • SCREW MOUNTING
  • BRASS BODY MATERIAL
  • SHELL CONSTRUCTION
  • 660 W LAMP WATTAGE
  • SCREW TERMINAL TYPE
  • ON/OFF PUSH THROUGH OPERATOR TYPE
  • MEDIUM LAMP BASE
  • BRASS BODY COLOR
  • BUSHING THREAD SIZE 1/8 INCH IPS
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lampholders
Product Number RL105
Product Name Incandescent Lampholder
Lamp Base Holder Type Edison Screw
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Pigtail Light Socket, Medium Base Black - 6501 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 600 volts
Maximum Wattage 660 watts
View Details
LED Holders - 2212615 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Lamp Holders - 171039 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Lamp Holders
View Details
Incandescent Lampholder - RL8504 - Hubbell Incorporated
Specs
Lamp Base Holder Type Edison Screw
Maximum Voltage 600 volts
Maximum Wattage 660 watts
View Details