Hubbell Incorporated Dimmer Switch RDVELV303PAL

Description
WALL DIMMER TYPE ALMOND FINISH THREE WAY OPERATION TYPE UL, CSA APPROVAL 120 VAC VOLTAGE RATING 300 W LOAD RATING ROCKER SWITCH, SIDE SLIDE OPERATOR TYPE DECORATOR WALL PLATE TYPE ELECTRONIC LOW VOLTAGE LOAD TYPE HOMESELECT[T], HUBBELL[R] BRAND RDVELV MODEL
Datasheet
Description
WALL DIMMER TYPE ALMOND FINISH THREE WAY OPERATION TYPE UL, CSA APPROVAL 120 VAC VOLTAGE RATING 300 W LOAD RATING ROCKER SWITCH, SIDE SLIDE OPERATOR TYPE DECORATOR WALL PLATE TYPE ELECTRONIC LOW VOLTAGE LOAD TYPE HOMESELECT[T], HUBBELL[R] BRAND RDVELV MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - RDVELV303PAL - Hubbell Incorporated
Orange, CT, USA
Dimmer Switch
RDVELV303PAL
Dimmer Switch RDVELV303PAL
WALL DIMMER TYPE ALMOND FINISH THREE WAY OPERATION TYPE UL, CSA APPROVAL 120 VAC VOLTAGE RATING 300 W LOAD RATING ROCKER SWITCH, SIDE SLIDE OPERATOR TYPE DECORATOR WALL PLATE TYPE ELECTRONIC LOW VOLTAGE LOAD TYPE HOMESELECT[T], HUBBELL[R] BRAND RDVELV MODEL
  • WALL DIMMER TYPE
  • ALMOND FINISH
  • THREE WAY OPERATION TYPE
  • UL, CSA APPROVAL
  • 120 VAC VOLTAGE RATING
  • 300 W LOAD RATING
  • ROCKER SWITCH, SIDE SLIDE OPERATOR TYPE
  • DECORATOR WALL PLATE TYPE
  • ELECTRONIC LOW VOLTAGE LOAD TYPE
  • HOMESELECT[T], HUBBELL[R] BRAND
  • RDVELV MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lighting Controls
Product Number RDVELV303PAL
Product Name Dimmer Switch
Controller Type Slide Dimmer
Unlock Full Specs
to access all available technical data

Similar Products

DM17 Dimmer Switch for Dimmable LED/CFL and Incandescent, No Neutral Wire Required with Haptic Feedback at 50% Brightness - DM17 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type Slide Dimmer; Slider
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Lighting Controllers - 707232 - RS Components, Ltd.
Specs
Controller Type Control Unit
View Details
Specs
Application Industrial
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details