ECO Light LED 3 Channel 0-10V PWM Dimmer 12 - 24VDC 5A LC-EU-DIM-1

Description
A three channel LED PWM Dimmer for use only with 0-10V Control Signal such as a home control system or 0-10V switch. Compatible switches include Lutron Diva, part# DVTV, and the Lutron Nova, part# NTFTV, as well as Graffik Eye Systems with certain interfaces and panels including TVM Modules, or RadioTouch RF wireless control systems. Input power source must be 12-24VDC, as well as 12-24VDC output power to your three channel LED Lighting product. Three channels, 5A per channel with a maximum power of 180W at 12VDC, 360W at 24VDC. See more Click For Product Spec Sheet A three channel LED PWM Dimmer for use only with 0-10V Control Signal such as a home control system or 0-10V switch. Compatible switches include Lutron Diva, part# DVTV, and the Lutron Nova, part# NTFTV, as well as Graffik Eye Systems with certain interfaces and panels including TVM Modules, or RadioTouch RF wireless control systems. Input power source must be 12-24VDC, as well as 12-24VDC output power to your three channel LED Lighting product. Three channels, 5A per channel with a maximum power of 180W at 12VDC, 360W at 24VDC. See more Click For Product Spec Sheet
Datasheet
Description
A three channel LED PWM Dimmer for use only with 0-10V Control Signal such as a home control system or 0-10V switch. Compatible switches include Lutron Diva, part# DVTV, and the Lutron Nova, part# NTFTV, as well as Graffik Eye Systems with certain interfaces and panels including TVM Modules, or RadioTouch RF wireless control systems. Input power source must be 12-24VDC, as well as 12-24VDC output power to your three channel LED Lighting product. Three channels, 5A per channel with a maximum power of 180W at 12VDC, 360W at 24VDC. See more Click For Product Spec Sheet A three channel LED PWM Dimmer for use only with 0-10V Control Signal such as a home control system or 0-10V switch. Compatible switches include Lutron Diva, part# DVTV, and the Lutron Nova, part# NTFTV, as well as Graffik Eye Systems with certain interfaces and panels including TVM Modules, or RadioTouch RF wireless control systems. Input power source must be 12-24VDC, as well as 12-24VDC output power to your three channel LED Lighting product. Three channels, 5A per channel with a maximum power of 180W at 12VDC, 360W at 24VDC. See more Click For Product Spec Sheet
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Channel 0-10V PWM Dimmer 12 - 24VDC 5A - LC-EU-DIM-1 - ECO Light LED
Sparks, NV, USA
3 Channel 0-10V PWM Dimmer 12 - 24VDC 5A
LC-EU-DIM-1
3 Channel 0-10V PWM Dimmer 12 - 24VDC 5A LC-EU-DIM-1
A three channel LED PWM Dimmer for use only with 0-10V Control Signal such as a home control system or 0-10V switch. Compatible switches include Lutron Diva, part# DVTV, and the Lutron Nova, part# NTFTV, as well as Graffik Eye Systems with certain interfaces and panels including TVM Modules, or RadioTouch RF wireless control systems. Input power source must be 12-24VDC, as well as 12-24VDC output power to your three channel LED Lighting product. Three channels, 5A per channel with a maximum power of 180W at 12VDC, 360W at 24VDC. See more Click For Product Spec Sheet A three channel LED PWM Dimmer for use only with 0-10V Control Signal such as a home control system or 0-10V switch. Compatible switches include Lutron Diva, part# DVTV, and the Lutron Nova, part# NTFTV, as well as Graffik Eye Systems with certain interfaces and panels including TVM Modules, or RadioTouch RF wireless control systems. Input power source must be 12-24VDC, as well as 12-24VDC output power to your three channel LED Lighting product. Three channels, 5A per channel with a maximum power of 180W at 12VDC, 360W at 24VDC. See more Click For Product Spec Sheet

A three channel LED PWM Dimmer for use only with 0-10V Control Signal such as a home control system or 0-10V switch. Compatible switches include Lutron Diva, part# DVTV, and the Lutron Nova, part# NTFTV, as well as Graffik Eye Systems with certain interfaces and panels including TVM Modules, or RadioTouch RF wireless control systems. Input power source must be 12-24VDC, as well as 12-24VDC output power to your three channel LED Lighting product. Three channels, 5A per channel with a maximum power of 180W at 12VDC, 360W at 24VDC. See more

Click For Product Spec Sheet


A three channel LED PWM Dimmer for use only with 0-10V Control Signal such as a home control system or 0-10V switch. Compatible switches include Lutron Diva, part# DVTV, and the Lutron Nova, part# NTFTV, as well as Graffik Eye Systems with certain interfaces and panels including TVM Modules, or RadioTouch RF wireless control systems. Input power source must be 12-24VDC, as well as 12-24VDC output power to your three channel LED Lighting product. Three channels, 5A per channel with a maximum power of 180W at 12VDC, 360W at 24VDC. See more

Click For Product Spec Sheet

Supplier's Site Datasheet

Technical Specifications

  ECO Light LED
Product Category Lighting Controls
Product Number LC-EU-DIM-1
Product Name 3 Channel 0-10V PWM Dimmer 12 - 24VDC 5A
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Smart Dimmer Switch Single Pole - DTR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Voltage 125V
Communication Protocol Wi-Fi 2.4GHz
View Details
Lighting Controllers - 707231 - RS Components, Ltd.
Specs
Controller Type LED Controller
View Details
Dimmer Switch - AY-10PNL-IV - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Application Commercial; Residential
Controller Type Slide Dimmer
Lamp Type Halogen Lamps; Incandescent Lamps
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details