Hubbell Incorporated Standard AC Switch RS315BK

Description
TOGGLE TYPE THERMOPLASTIC MATERIAL BLACK COLOR THREE/4-WAY OPERATION TYPE UL, CSA APPROVAL HOME LIGHTING, APPLIANCES APPLICATION 120 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING PUSH-IN, SIDE WIRING NO WALL PLATE INCLUDED HOMESELECT[TM] BRAND GROUND TYPE GROUNDING OPERATING TEMPERATURE -20 TO 60 DEG C RS MODEL
Datasheet
Description
TOGGLE TYPE THERMOPLASTIC MATERIAL BLACK COLOR THREE/4-WAY OPERATION TYPE UL, CSA APPROVAL HOME LIGHTING, APPLIANCES APPLICATION 120 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING PUSH-IN, SIDE WIRING NO WALL PLATE INCLUDED HOMESELECT[TM] BRAND GROUND TYPE GROUNDING OPERATING TEMPERATURE -20 TO 60 DEG C RS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard AC Switch - RS315BK - Hubbell Incorporated
Orange, CT, USA
Standard AC Switch
RS315BK
Standard AC Switch RS315BK
TOGGLE TYPE THERMOPLASTIC MATERIAL BLACK COLOR THREE/4-WAY OPERATION TYPE UL, CSA APPROVAL HOME LIGHTING, APPLIANCES APPLICATION 120 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING PUSH-IN, SIDE WIRING NO WALL PLATE INCLUDED HOMESELECT[TM] BRAND GROUND TYPE GROUNDING OPERATING TEMPERATURE -20 TO 60 DEG C RS MODEL
  • TOGGLE TYPE
  • THERMOPLASTIC MATERIAL
  • BLACK COLOR
  • THREE/4-WAY OPERATION TYPE
  • UL, CSA APPROVAL
  • HOME LIGHTING, APPLIANCES APPLICATION
  • 120 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • PUSH-IN, SIDE WIRING
  • NO WALL PLATE INCLUDED
  • HOMESELECT[TM] BRAND
  • GROUND TYPE GROUNDING
  • OPERATING TEMPERATURE -20 TO 60 DEG C
  • RS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lighting Controls
Product Number RS315BK
Product Name Standard AC Switch
Application Interior
Unlock Full Specs
to access all available technical data

Similar Products

Smart Dimmer Switch Single Pole - DTR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Voltage 125V
Communication Protocol Wi-Fi 2.4GHz
View Details
Specialty Product Technologies
Specs
Application Commercial; Industrial; Residential
Controller Type Rotary Dimmer
Lamp Type Incandescent Lamps
View Details
Standard AC Switch - 4802I - Hubbell Incorporated
Hubbell Incorporated
Specs
Application Industrial
Controller Type Manual On/Off
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details