Hubbell Incorporated Decorator AC Switch RCD109AL

Description
ILLUMINATED ROCKER TYPE PLASTIC (BASE) MATERIAL 1.32 INCH W X 1 INCH D X 4.2 INCH H SIZE ALMOND COLOR SINGLE POLE OPERATION TYPE UL, CSA APPROVAL RESIDENTIAL APPLICATION 120 V VOLTAGE RATING 15 AMPERE CURRENT RATING SIDE WIRING HOMESELECT[TM] BRAND TEMPERATURE RATING -20 TO 60 DEG C RCD109 MODEL
Datasheet
Description
ILLUMINATED ROCKER TYPE PLASTIC (BASE) MATERIAL 1.32 INCH W X 1 INCH D X 4.2 INCH H SIZE ALMOND COLOR SINGLE POLE OPERATION TYPE UL, CSA APPROVAL RESIDENTIAL APPLICATION 120 V VOLTAGE RATING 15 AMPERE CURRENT RATING SIDE WIRING HOMESELECT[TM] BRAND TEMPERATURE RATING -20 TO 60 DEG C RCD109 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Decorator AC Switch - RCD109AL - Hubbell Incorporated
Orange, CT, USA
Decorator AC Switch
RCD109AL
Decorator AC Switch RCD109AL
ILLUMINATED ROCKER TYPE PLASTIC (BASE) MATERIAL 1.32 INCH W X 1 INCH D X 4.2 INCH H SIZE ALMOND COLOR SINGLE POLE OPERATION TYPE UL, CSA APPROVAL RESIDENTIAL APPLICATION 120 V VOLTAGE RATING 15 AMPERE CURRENT RATING SIDE WIRING HOMESELECT[TM] BRAND TEMPERATURE RATING -20 TO 60 DEG C RCD109 MODEL
  • ILLUMINATED ROCKER TYPE
  • PLASTIC (BASE) MATERIAL
  • 1.32 INCH W X 1 INCH D X 4.2 INCH H SIZE
  • ALMOND COLOR
  • SINGLE POLE OPERATION TYPE
  • UL, CSA APPROVAL
  • RESIDENTIAL APPLICATION
  • 120 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • SIDE WIRING
  • HOMESELECT[TM] BRAND
  • TEMPERATURE RATING -20 TO 60 DEG C
  • RCD109 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lighting Controls
Product Number RCD109AL
Product Name Decorator AC Switch
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EDM24 Touch Dimmer - EDM24 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Specialty Product Technologies
Specs
Application Commercial; Industrial; Residential
Controller Type Rotary Dimmer
Lamp Type Incandescent Lamps
View Details
Standard AC Switch - RS315ILLA - Hubbell Incorporated
Specs
Application Interior
Controller Type Manual On/Off
Voltage 115/120V
View Details