Hubbell Incorporated Standard AC Switch RS315ILLA

Description
TOGGLE, ILLUMINATED TYPE THERMOSET (BODY), NYLON (TOGGLE) MATERIAL LIGHT ALMOND COLOR THREE WAY OPERATION TYPE UL, CSA APPROVAL HOME LIGHTING, APPLIANCE APPLICATION 120 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING PUSH, SIDE WIRING TRADESELECT[R] BRAND TEMPERATURE RATING -20 TO 60 DEG C RS315 MODEL
Datasheet
Description
TOGGLE, ILLUMINATED TYPE THERMOSET (BODY), NYLON (TOGGLE) MATERIAL LIGHT ALMOND COLOR THREE WAY OPERATION TYPE UL, CSA APPROVAL HOME LIGHTING, APPLIANCE APPLICATION 120 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING PUSH, SIDE WIRING TRADESELECT[R] BRAND TEMPERATURE RATING -20 TO 60 DEG C RS315 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard AC Switch - RS315ILLA - Hubbell Incorporated
Orange, CT, USA
Standard AC Switch
RS315ILLA
Standard AC Switch RS315ILLA
TOGGLE, ILLUMINATED TYPE THERMOSET (BODY), NYLON (TOGGLE) MATERIAL LIGHT ALMOND COLOR THREE WAY OPERATION TYPE UL, CSA APPROVAL HOME LIGHTING, APPLIANCE APPLICATION 120 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING PUSH, SIDE WIRING TRADESELECT[R] BRAND TEMPERATURE RATING -20 TO 60 DEG C RS315 MODEL
  • TOGGLE, ILLUMINATED TYPE
  • THERMOSET (BODY), NYLON (TOGGLE) MATERIAL
  • LIGHT ALMOND COLOR
  • THREE WAY OPERATION TYPE
  • UL, CSA APPROVAL
  • HOME LIGHTING, APPLIANCE APPLICATION
  • 120 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • PUSH, SIDE WIRING
  • TRADESELECT[R] BRAND
  • TEMPERATURE RATING -20 TO 60 DEG C
  • RS315 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lighting Controls
Product Number RS315ILLA
Product Name Standard AC Switch
Application Interior
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - DM102 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Dimmer Switches - 1368051 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
Mounting Wall/Ceiling
View Details
Standard AC Switch - RS315LA - Hubbell Incorporated
Hubbell Incorporated
Specs
Application Interior
Controller Type Manual On/Off
Voltage 115/120V
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details