Hubbell Wiring Device-Kellems Outlet Strip PS7P

Description
SURGE PROTECTED TYPE; GRAY COLOR; UL 1449 APPROVAL; HOME, OFFICE APPLICATION; 6 FT CORD TYPE; STRAIGHT BLADE OUTLET TYPE; 7 OUTLET(S); 125 V 15 AMPERE ELECTRICAL RATING; YES SURGE PROTECTED; 555 J, 36 KILOAMPERE SURGE RATING
Datasheet
Description
SURGE PROTECTED TYPE; GRAY COLOR; UL 1449 APPROVAL; HOME, OFFICE APPLICATION; 6 FT CORD TYPE; STRAIGHT BLADE OUTLET TYPE; 7 OUTLET(S); 125 V 15 AMPERE ELECTRICAL RATING; YES SURGE PROTECTED; 555 J, 36 KILOAMPERE SURGE RATING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outlet Strip - PS7P - Hubbell Wiring Device-Kellems
Milford, CT, USA
Outlet Strip
PS7P
Outlet Strip PS7P
SURGE PROTECTED TYPE; GRAY COLOR; UL 1449 APPROVAL; HOME, OFFICE APPLICATION; 6 FT CORD TYPE; STRAIGHT BLADE OUTLET TYPE; 7 OUTLET(S); 125 V 15 AMPERE ELECTRICAL RATING; YES SURGE PROTECTED; 555 J, 36 KILOAMPERE SURGE RATING

SURGE PROTECTED TYPE; GRAY COLOR; UL 1449 APPROVAL; HOME, OFFICE APPLICATION; 6 FT CORD TYPE; STRAIGHT BLADE OUTLET TYPE; 7 OUTLET(S); 125 V 15 AMPERE ELECTRICAL RATING; YES SURGE PROTECTED; 555 J, 36 KILOAMPERE SURGE RATING

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Strips
Product Number PS7P
Product Name Outlet Strip
Voltage 115V
Unlock Full Specs
to access all available technical data

Similar Products

4 Position IEC Accessory Power Strip - 852J2D08 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 4
Current 10.0 amps
View Details
PDUs and Outlet Strips - 1584T8D1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 8
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 6963629 - RS Components, Ltd.
Specs
Voltage 240 v
Number of Outlets 6
Outlets Type g - british
View Details
Surge Protector, 6 Outlets, 15Ft, 125V; No. Of Outlets Hubbell Wiring Devices - 93Y6896 - Newark, An Avnet Company
Specs
Number of Outlets 6
Current 20.0 amps
View Details