Hubbell Wiring Device-Kellems Outlet Strip PS6

Description
SURGE PROTECTED TYPE; GRAY COLOR; UL 1449 APPROVAL; HOME, OFFICE APPLICATION; 3 FT CORD TYPE; STRAIGHT BLADE OUTLET TYPE; 6 OUTLET(S); 125 V 15 AMPERE ELECTRICAL RATING; YES SURGE PROTECTED; 330 J, 18 KILOAMPERE SURGE RATING
Datasheet
Description
SURGE PROTECTED TYPE; GRAY COLOR; UL 1449 APPROVAL; HOME, OFFICE APPLICATION; 3 FT CORD TYPE; STRAIGHT BLADE OUTLET TYPE; 6 OUTLET(S); 125 V 15 AMPERE ELECTRICAL RATING; YES SURGE PROTECTED; 330 J, 18 KILOAMPERE SURGE RATING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Milford, CT, USA
Outlet Strip
PS6
Outlet Strip PS6
SURGE PROTECTED TYPE; GRAY COLOR; UL 1449 APPROVAL; HOME, OFFICE APPLICATION; 3 FT CORD TYPE; STRAIGHT BLADE OUTLET TYPE; 6 OUTLET(S); 125 V 15 AMPERE ELECTRICAL RATING; YES SURGE PROTECTED; 330 J, 18 KILOAMPERE SURGE RATING

SURGE PROTECTED TYPE; GRAY COLOR; UL 1449 APPROVAL; HOME, OFFICE APPLICATION; 3 FT CORD TYPE; STRAIGHT BLADE OUTLET TYPE; 6 OUTLET(S); 125 V 15 AMPERE ELECTRICAL RATING; YES SURGE PROTECTED; 330 J, 18 KILOAMPERE SURGE RATING

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Strips
Product Number PS6
Product Name Outlet Strip
Voltage 115V
Unlock Full Specs
to access all available technical data

Similar Products

International Socket Strip-Rack Mount - 85010113 - Interpower
Specs
Voltage 250VAC
Number of Outlets 7
Current 10.0 amps
View Details
PDUs and Outlet Strips - 1583H6A1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 6
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 6963663 - RS Components, Ltd.
Specs
Number of Outlets 6
Outlets Type g - british
Protection Transient Voltage Surge Suppression
View Details
Outlet Strip - PS8P - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Voltage 115V
Number of Outlets 8
Current 15.0 amps
View Details