Hubbell Incorporated Outlet Strip PR206

Description
CIRCUIT BREAKER PROTECTED TYPE BLACK POWDER COATED COLOR TELECOMMUNICATION EQUIPMENT APPLICATION COLD ROLLED STEEL BODY MATERIAL 10 FT CORD TYPE NEMA 5-15R OUTLET TYPE 20 OUTLET(S) 120 V 15 AMPERE ELECTRICAL RATING 0 SURGE PROTECTED 720 J SURGE RATING HUBBELL[R] BRAND PLUG TYPE NEMA 5-15P PR MODEL
Datasheet
Description
CIRCUIT BREAKER PROTECTED TYPE BLACK POWDER COATED COLOR TELECOMMUNICATION EQUIPMENT APPLICATION COLD ROLLED STEEL BODY MATERIAL 10 FT CORD TYPE NEMA 5-15R OUTLET TYPE 20 OUTLET(S) 120 V 15 AMPERE ELECTRICAL RATING 0 SURGE PROTECTED 720 J SURGE RATING HUBBELL[R] BRAND PLUG TYPE NEMA 5-15P PR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outlet Strip - PR206 - Hubbell Incorporated
Orange, CT, USA
Outlet Strip
PR206
Outlet Strip PR206
CIRCUIT BREAKER PROTECTED TYPE BLACK POWDER COATED COLOR TELECOMMUNICATION EQUIPMENT APPLICATION COLD ROLLED STEEL BODY MATERIAL 10 FT CORD TYPE NEMA 5-15R OUTLET TYPE 20 OUTLET(S) 120 V 15 AMPERE ELECTRICAL RATING 0 SURGE PROTECTED 720 J SURGE RATING HUBBELL[R] BRAND PLUG TYPE NEMA 5-15P PR MODEL
  • CIRCUIT BREAKER PROTECTED TYPE
  • BLACK POWDER COATED COLOR
  • TELECOMMUNICATION EQUIPMENT APPLICATION
  • COLD ROLLED STEEL BODY MATERIAL
  • 10 FT CORD TYPE
  • NEMA 5-15R OUTLET TYPE
  • 20 OUTLET(S)
  • 120 V 15 AMPERE ELECTRICAL RATING
  • 0 SURGE PROTECTED
  • 720 J SURGE RATING
  • HUBBELL[R] BRAND
  • PLUG TYPE NEMA 5-15P
  • PR MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Strips
Product Number PR206
Product Name Outlet Strip
Voltage 115V
Number of Outlets 20
Current 15.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

4-Position Accessory Power Strip - 85010070 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 4
Current 10.0 amps
View Details
PDUs and Outlet Strips - 1584C15TW - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Unit Type Cord
Certifications REACH
View Details
Extension Leads & Cable Reels - 6963629 - RS Components, Ltd.
Specs
Voltage 240 v
Number of Outlets 6
Outlets Type g - british
View Details
Outlet Strip - PR10720 - Hubbell Incorporated
Hubbell Incorporated
Specs
Voltage 115V
Number of Outlets 10
Current 20.0 amps
View Details