Hubbell Incorporated Outlet Strip PR0360

Description
CIRCUIT BREAKER PROTECTED, SWITCHED TYPE BLACK POWDER COATED COLOR TELECOMMUNICATION EQUIPMENT APPLICATION COLD ROLLED STEEL BODY MATERIAL 10 FT CORD TYPE IEC 320-C19 RECEPTACLE OUTLET TYPE 3 OUTLET(S) 250 V 60 AMPERE ELECTRICAL RATING 0 SURGE PROTECTED 720 J SURGE RATING HUBBELL[R] BRAND PLUG TYPE IEC 60 AMPERE 2 POLE 3 WIRE PR MODEL
Datasheet
Description
CIRCUIT BREAKER PROTECTED, SWITCHED TYPE BLACK POWDER COATED COLOR TELECOMMUNICATION EQUIPMENT APPLICATION COLD ROLLED STEEL BODY MATERIAL 10 FT CORD TYPE IEC 320-C19 RECEPTACLE OUTLET TYPE 3 OUTLET(S) 250 V 60 AMPERE ELECTRICAL RATING 0 SURGE PROTECTED 720 J SURGE RATING HUBBELL[R] BRAND PLUG TYPE IEC 60 AMPERE 2 POLE 3 WIRE PR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outlet Strip - PR0360 - Hubbell Incorporated
Orange, CT, USA
Outlet Strip
PR0360
Outlet Strip PR0360
CIRCUIT BREAKER PROTECTED, SWITCHED TYPE BLACK POWDER COATED COLOR TELECOMMUNICATION EQUIPMENT APPLICATION COLD ROLLED STEEL BODY MATERIAL 10 FT CORD TYPE IEC 320-C19 RECEPTACLE OUTLET TYPE 3 OUTLET(S) 250 V 60 AMPERE ELECTRICAL RATING 0 SURGE PROTECTED 720 J SURGE RATING HUBBELL[R] BRAND PLUG TYPE IEC 60 AMPERE 2 POLE 3 WIRE PR MODEL
  • CIRCUIT BREAKER PROTECTED, SWITCHED TYPE
  • BLACK POWDER COATED COLOR
  • TELECOMMUNICATION EQUIPMENT APPLICATION
  • COLD ROLLED STEEL BODY MATERIAL
  • 10 FT CORD TYPE
  • IEC 320-C19 RECEPTACLE OUTLET TYPE
  • 3 OUTLET(S)
  • 250 V 60 AMPERE ELECTRICAL RATING
  • 0 SURGE PROTECTED
  • 720 J SURGE RATING
  • HUBBELL[R] BRAND
  • PLUG TYPE IEC 60 AMPERE 2 POLE 3 WIRE
  • PR MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Strips
Product Number PR0360
Product Name Outlet Strip
Voltage 230V; 250 V
Number of Outlets 3
Current 60.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

4 Position IEC Accessory Power Strip - 852J2D08 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 4
Current 10.0 amps
View Details
PDUs and Outlet Strips - 1583T6A1BK - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 6
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 455286 - RS Components, Ltd.
Specs
Voltage 250 v ac
Number of Outlets 6
Outlets Type g - british
View Details
Outlet Strip - PR10720 - Hubbell Incorporated
Hubbell Incorporated
Specs
Voltage 115V
Number of Outlets 10
Current 20.0 amps
View Details