Hubbell Wiring Device-Kellems Outlet Strip PNS7L

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outlet Strip - PNS7L - Hubbell Wiring Device-Kellems
Milford, CT, USA
Outlet Strip
PNS7L
Outlet Strip PNS7L
14 INCH L X 2.3125 INCH W X 1.25 INCH D SIZE; BLACK COLOR; UL 1449 APPROVAL; HOME, OFFICE APPLICATION; 8 FT CORD TYPE; STRAIGHT BLADE OUTLET TYPE; 7 OUTLET(S); 125 V 15 AMPERE ELECTRICAL RATING; NO SURGE PROTECTED

14 INCH L X 2.3125 INCH W X 1.25 INCH D SIZE; BLACK COLOR; UL 1449 APPROVAL; HOME, OFFICE APPLICATION; 8 FT CORD TYPE; STRAIGHT BLADE OUTLET TYPE; 7 OUTLET(S); 125 V 15 AMPERE ELECTRICAL RATING; NO SURGE PROTECTED

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Strips
Product Number PNS7L
Product Name Outlet Strip
Voltage 115V
Unlock Full Specs
to access all available technical data

Similar Products

8-Position Accessory Power Strip w/connector locks - 852J2H04 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 8
Current 10.0 amps
View Details
PDUs and Outlet Strips - 1587H24B1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 24
Current 15.0 amps
View Details
 - 7685437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230V
Number of Outlets 4
Current 16.0 amps
View Details
Specs
Voltage 115V
Frequency 60Hz
Phase Single
View Details