RPS22DE446 -- POWER MANAGEMENT
Wright Line, LLC
Power Management
RPS22DE446
Suppliers
Power Management
RPS22DE446
Technical Specifications
|
Product Category
|
Power Strips |
|
Product Number
|
RPS22DE446 |
|
Product Name
|
Power Management |
|
Voltage
|
115V
|
|
Frequency
|
60Hz
|
|
Phase
|
Single
|
|
Number of Outlets
|
24
|
|
Current
|
20.0 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Voltage
230 v
Number of Outlets
4
Outlets
Type g - british
View Details
Hammond Manufacturing Company Inc.
Voltage
125VAC
Number of Outlets
11
Current
15.0 amps
View Details
Voltage
100~240VAC
Number of Outlets
5
Current
16.0 amps
View Details